TE Connectivity Tactile Switches 1825027-5

Description
Body Features Actuator Color : Black Actuator Force : 160 G  [5.64 OZ ] Actuator Material : PBT Actuator Orientation : Side Actuator Profile : Extended Case Color : Black Case Material : Nylon Product Orientation : Right Angle Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : With Number of Actuators : Single Operating Function : Off [On] Support Bracket : With Switch Feedback Type : Tactile Contact Features Contact Base Material : Copper Alloy Contact Current Rating (MAMP) : 50 Switch Contact Plating Material : Silver Dimensions Actuator Length : 1.24 MM  [.049 INCH ] Button Width : 3.5 MM  [.138 INCH ] Product Height : 7 MM  [.276 INCH ] Product Length : 7.1 MM  [.279 INCH ] Product Width : 7 MM  [.276 INCH ] Electrical Characteristics Operating Voltage (VDC) : 24 Housing Features Low Profile : With Process Sealed : No Packaging Features Packaging Method : Package/Box Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : With Leg Style : Kinked Switch Connection Type : Printed Circuit Board Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Actuator Color : Black Actuator Force : 160 G  [5.64 OZ ] Actuator Material : PBT Actuator Orientation : Side Actuator Profile : Extended Case Color : Black Case Material : Nylon Product Orientation : Right Angle Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : With Number of Actuators : Single Operating Function : Off [On] Support Bracket : With Switch Feedback Type : Tactile Contact Features Contact Base Material : Copper Alloy Contact Current Rating (MAMP) : 50 Switch Contact Plating Material : Silver Dimensions Actuator Length : 1.24 MM  [.049 INCH ] Button Width : 3.5 MM  [.138 INCH ] Product Height : 7 MM  [.276 INCH ] Product Length : 7.1 MM  [.279 INCH ] Product Width : 7 MM  [.276 INCH ] Electrical Characteristics Operating Voltage (VDC) : 24 Housing Features Low Profile : With Process Sealed : No Packaging Features Packaging Method : Package/Box Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : With Leg Style : Kinked Switch Connection Type : Printed Circuit Board Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 1825027-5 - TE Connectivity
Berwyn, PA, United States
Tactile Switches
1825027-5
Tactile Switches 1825027-5
Body Features Actuator Color : Black Actuator Force : 160 G  [5.64 OZ ] Actuator Material : PBT Actuator Orientation : Side Actuator Profile : Extended Case Color : Black Case Material : Nylon Product Orientation : Right Angle Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : With Number of Actuators : Single Operating Function : Off [On] Support Bracket : With Switch Feedback Type : Tactile Contact Features Contact Base Material : Copper Alloy Contact Current Rating (MAMP) : 50 Switch Contact Plating Material : Silver Dimensions Actuator Length : 1.24 MM  [.049 INCH ] Button Width : 3.5 MM  [.138 INCH ] Product Height : 7 MM  [.276 INCH ] Product Length : 7.1 MM  [.279 INCH ] Product Width : 7 MM  [.276 INCH ] Electrical Characteristics Operating Voltage (VDC) : 24 Housing Features Low Profile : With Process Sealed : No Packaging Features Packaging Method : Package/Box Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : With Leg Style : Kinked Switch Connection Type : Printed Circuit Board Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Actuator Color : Black
  • Actuator Force : 160 G  [5.64 OZ ]
  • Actuator Material : PBT
  • Actuator Orientation : Side
  • Actuator Profile : Extended
  • Case Color : Black
  • Case Material : Nylon
  • Product Orientation : Right Angle

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • ESD Grounding Terminal : Without
  • Ganged : With
  • Number of Actuators : Single
  • Operating Function : Off [On]
  • Support Bracket : With
  • Switch Feedback Type : Tactile

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (MAMP) : 50
  • Switch Contact Plating Material : Silver

Dimensions


  • Actuator Length : 1.24 MM  [.049 INCH ]
  • Button Width : 3.5 MM  [.138 INCH ]
  • Product Height : 7 MM  [.276 INCH ]
  • Product Length : 7.1 MM  [.279 INCH ]
  • Product Width : 7 MM  [.276 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 24

Housing Features


  • Low Profile : With
  • Process Sealed : No

Packaging Features


  • Packaging Method : Package/Box

Product Type Features


  • Actuator Style : Round Actuator
  • Actuator Type : Stuffer (Plunger Style)
  • Illuminated : With
  • Leg Style : Kinked
  • Switch Connection Type : Printed Circuit Board

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Pushbutton Switches - 1825027-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
1825027-5
Pushbutton Switches 1825027-5
R/A,TACT PB SW,160G

R/A,TACT PB SW,160G

Buy Now
Pushbutton Switches - 1825027-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
1825027-5
Pushbutton Switches 1825027-5
THT Sealed Tactile Sw

THT Sealed Tactile Sw

Buy Now
Laguna Hills, CA, United States
Switches - Tactile Switches
1149022-1825027-5
Switches - Tactile Switches 1149022-1825027-5
Win Source Part Number: 1149022-1825027-5 Category: Switches>Tactile Switches Series: FSMRAJ Termination Style: PC Pin Package: Bulk Actuator Material: Polybutylene Terephthalate (PBT) Standard Package: 1,000 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.25mm Contact Rating @ Voltage: 0.05A @ 24VDC Actuator Orientation: Side Actuated Outline: 7.11mm x 6.60mm Illumination: Non-Illuminated Operating Force: 160gf Mechanical Life: 100,000 Cycles Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -35°C ~ 85°C Actuator Length, Right Angle: 3.86mm Alternative Parts (Cross-Reference): 1825027-5.; FSMRA2JH; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: TE Connectivity ALCOSWITCH Switches Other Names: 8-1437565-9,FSMRA2JH -ND,450-1662,FSMRA2J H Base Product Number: 1825027

Win Source Part Number: 1149022-1825027-5
Category: Switches>Tactile Switches
Series: FSMRAJ
Termination Style: PC Pin
Package: Bulk
Actuator Material: Polybutylene Terephthalate (PBT)
Standard Package: 1,000
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Switch Travel: 0.25mm
Contact Rating @ Voltage: 0.05A @ 24VDC
Actuator Orientation: Side Actuated
Outline: 7.11mm x 6.60mm
Illumination: Non-Illuminated
Operating Force: 160gf
Mechanical Life: 100,000 Cycles
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -35°C ~ 85°C
Actuator Length, Right Angle: 3.86mm
Alternative Parts (Cross-Reference): 1825027-5.; FSMRA2JH;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Mfr: TE Connectivity ALCOSWITCH Switches
Other Names: 8-1437565-9,FSMRA2JH-ND,450-1662,FSMRA2JH
Base Product Number: 1825027

Buy Now Datasheet
Tactile Switches - 450-1662-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
450-1662-ND
Tactile Switches 450-1662-ND
Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle

Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle

Buy Now Datasheet
Tactile Switch, Spst, 0.05A, 24V, Thd; Product Range Te Connectivity - 86X1124 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, Spst, 0.05A, 24V, Thd; Product Range Te Connectivity
86X1124
Tactile Switch, Spst, 0.05A, 24V, Thd; Product Range Te Connectivity 86X1124
TACTILE SWITCH, SPST, 0.05A, 24V, THD; Product Range:FSMRAJ Series; Actuator Orientation:Side Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 24VDC; IP Rating:- RoHS Compliant: Yes

TACTILE SWITCH, SPST, 0.05A, 24V, THD; Product Range:FSMRAJ Series; Actuator Orientation:Side Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 24VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
1825027-5
Tactile Switches 1825027-5
Tactile Switches R/A 160G PUSHBUTTON TACT SWITCH

Tactile Switches R/A 160G PUSHBUTTON TACT SWITCH

Buy Now Datasheet
Futian, Shenzhen, China
Key/Switch >> Tactile Switches
1825027-5
Key/Switch >> Tactile Switches 1825027-5
3.5mm 1.24mm Round Button 50mA Lying 7mm SPST 160gf 24V Plugin Tactile Switches ROHS

3.5mm 1.24mm Round Button 50mA Lying 7mm SPST 160gf 24V Plugin Tactile Switches ROHS

Supplier's Site Datasheet
Switches - Tactile Switches - 1825027-5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
1825027-5
Switches - Tactile Switches 1825027-5
SWITCH TACTILE SPST-NO 0.05A 24V

SWITCH TACTILE SPST-NO 0.05A 24V

Supplier's Site
Tactile Switches - 1825027-5 - ODG (Origin Data Global)
Shenzhen, China
Tactile Switches
1825027-5
Tactile Switches 1825027-5
SWITCH TACTILE SPST-NO 0.05A 24V

SWITCH TACTILE SPST-NO 0.05A 24V

Supplier's Site Datasheet
3.5mm 1.24mm Round Button 50mA Lying 7mm SPST 24V Plugin Tactile Switches ROHS - 785-1825027-5 - Utmel Electronic Limited
Hong Kong, China
3.5mm 1.24mm Round Button 50mA Lying 7mm SPST 24V Plugin Tactile Switches ROHS
785-1825027-5
3.5mm 1.24mm Round Button 50mA Lying 7mm SPST 24V Plugin Tactile Switches ROHS 785-1825027-5
3.5mm 1.24mm Round Button 50mA Lying 7mm SPST 24V Plugin Tactile Switches ROHS

3.5mm 1.24mm Round Button 50mA Lying 7mm SPST 24V Plugin Tactile Switches ROHS

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1825027-5 1825027-5 1149022-1825027-5 450-1662-ND 86X1124 1825027-5 1825027-5 1825027-5 1825027-5 785-1825027-5
Product Name Tactile Switches Pushbutton Switches Switches - Tactile Switches Tactile Switches Tactile Switch, Spst, 0.05A, 24V, Thd; Product Range Te Connectivity Tactile Switches Key/Switch >> Tactile Switches Switches - Tactile Switches Tactile Switches 3.5mm 1.24mm Round Button 50mA Lying 7mm SPST 24V Plugin Tactile Switches ROHS
Actuator Specifications Extended Standard Raised (Plunger Style) Pushbutton
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO SPST-NO Single Pole, Single Throw (SPST)
Min. Actuating Force 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg)
Max. Actuating Force 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg)
Base Material Thermoplastic / Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
Tactile Switches - 2506467-4 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
Tactile Switches - 2506471-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details