Wurth Elektronik GmbH & Co. KG Pads, Sheets, Bridges 40102005

Description
Thermal Pad Blue 400.00mm x 200.00mm Rectangular
Request a Quote Datasheet
Description
Thermal Pad Blue 400.00mm x 200.00mm Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pads, Sheets, Bridges - 732-40102005-ND - DigiKey
Thief River Falls, MN, United States
Pads, Sheets, Bridges
732-40102005-ND
Pads, Sheets, Bridges 732-40102005-ND
Thermal Pad Blue 400.00mm x 200.00mm Rectangular

Thermal Pad Blue 400.00mm x 200.00mm Rectangular

Buy Now Datasheet
Thermal Pads - 2420139 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermal Pads
2420139
Thermal Pads 2420139
TGF Thermal Pad 200 mm x 400 mm x 0.5 mm

TGF Thermal Pad 200 mm x 400 mm x 0.5 mm

Supplier's Site
Thermally Cond Material, Silicone, 0.5Mm Rohs Compliant Wurth Elektronik - 66AJ9743 - Newark, An Avnet Company
Chicago, IL, United States
Thermally Cond Material, Silicone, 0.5Mm Rohs Compliant Wurth Elektronik
66AJ9743
Thermally Cond Material, Silicone, 0.5Mm Rohs Compliant Wurth Elektronik 66AJ9743
THERMALLY COND MATERIAL, SILICONE, 0.5MM ROHS COMPLIANT: YES

THERMALLY COND MATERIAL, SILICONE, 0.5MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Leveling and Filling Compounds Thermal Compounds and Thermal Interface Materials Thermal Compounds and Thermal Interface Materials
Product Number 732-40102005-ND 2420139 66AJ9743
Product Name Pads, Sheets, Bridges Thermal Pads Thermally Cond Material, Silicone, 0.5Mm Rohs Compliant Wurth Elektronik
Thermal Conductivity 2 W/m-K (1.16 BTU-ft/hr-ft²-F) 2 W/m-K (1.16 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

High quality waterproof white silicone RTV glue for notebook and desktop PC - TIV800-20 - Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Chemical System Silicone
Industry Electronics
Use Temperature -58 to 392 F (-50 to 200 C)
View Details
Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Form / Shape Liquid; Foam; Gap Filler, Foam in Place Gasket
Industry Electronics; Semiconductors, IC's
Features EMI/RFI Shielding
View Details
2-Part, Thermally Conductive Silicone Encapsulants, UL Listed - SE3000 - CHT USA Inc.
Specs
Cure / Technology Two Component  ; Addition
Industry Electronics
Features Flame Retardant; UL Rating
View Details
Thin Flim, General Purpose with 0.05mm Glass Cloth Reinforcement - SARCON ® GTR - Fujipoly® America Corp.
Specs
Form / Shape Gap Filler, Foam in Place Gasket
Gap Fill 0.0059 to 0.0118 inch (0.1500 to 0.3000 mm)
Industry Electronics; Semiconductors, IC's
View Details