| RS Components, Ltd. | |
|---|---|
| Product Category | Fabricated Plastic Parts and Semi-Finished Shapes |
| Product Number | 1635221 |
| Product Name | Shielding Sheets |
| Form / Shape | Sheet or Film |
| Chemical System | Ferrite |
| Thickness | 0.0079 inch (0.2000 mm) |
| Width / O.D. | 2.36 inch (60 mm) |