Wurth Elektronik GmbH & Co. KG DC DC Converters 173010342

Description
Linear Regulator Replacement DC DC Converter 1 Output 3.3V 1A 7V - 42V Input
Request a Quote Datasheet
Description
Linear Regulator Replacement DC DC Converter 1 Output 3.3V 1A 7V - 42V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 732-10873-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
732-10873-ND
DC DC Converters 732-10873-ND
Linear Regulator Replacement DC DC Converter 1 Output 3.3V 1A 7V - 42V Input

Linear Regulator Replacement DC DC Converter 1 Output 3.3V 1A 7V - 42V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - 173010342 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
173010342
Power Supplies - Board Mount - DC DC Converters 173010342
DC DC CONVERTER 3.3V

DC DC CONVERTER 3.3V

Supplier's Site
Dc-Dc Converter, 3.3V, 1A, Sip; No. Of Outputs Wurth Elektronik - 12AC6839 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 1A, Sip; No. Of Outputs Wurth Elektronik
12AC6839
Dc-Dc Converter, 3.3V, 1A, Sip; No. Of Outputs Wurth Elektronik 12AC6839
DC-DC CONVERTER, 3.3V, 1A, SIP; No. of Outputs:1 Output; Output Power Max:3.3W; Output Voltage Nom.:3.3V; Output Current Max:1A; Product Range:FDSM Series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:7V; Input RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 1A, SIP; No. of Outputs:1 Output; Output Power Max:3.3W; Output Voltage Nom.:3.3V; Output Current Max:1A; Product Range:FDSM Series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:7V; Input RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 732-10873-ND 173010342 12AC6839
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 3.3V, 1A, Sip; No. Of Outputs Wurth Elektronik
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Linear Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to ? C (-40 to ? F)
DC Output Current 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG6-48-15Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
3kW Rugged, Industrial Quality Rack-mount DC/DC Power System with 1kW Modules - BAP 3K-CR2U/19-3 - ABSOPULSE Electronics Ltd.
Specs
Type DC Power System; DC-DC Converter
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Power Supplies - 5000007293-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
View Details