Wurth Elektronik GmbH & Co. KG LED White Lighting 158353027

Description
LED Lighting WL-SWTC White, Warm 2700K 3.2V 350mA 120° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting WL-SWTC White, Warm 2700K 3.2V 350mA 120° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 732-5653-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
732-5653-2-ND
LED White Lighting 732-5653-2-ND
LED Lighting WL-SWTC White, Warm 2700K 3.2V 350mA 120° 1414 (3535 Metric)

LED Lighting WL-SWTC White, Warm 2700K 3.2V 350mA 120° 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
158353027
High Power LEDs - White 158353027
High Power LEDs - White WL-SWTC SMDCrmc TpVw 3535 Sunrise CRI 80

High Power LEDs - White WL-SWTC SMDCrmc TpVw 3535 Sunrise CRI 80

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 732-5653-2-ND 158353027
Product Name LED White Lighting High Power LEDs - White
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 2700 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017475 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 270 nm (2700 Å)
Viewing Angle 130 degrees
View Details
Compact and lower height LEDs with lens - CSL0701UT - ROHM Semiconductor GmbH
Specs
LED Package: 2.9x2.4 (t=3.1)
LED Type Red
Peak Wavelength 624 nm (6240 Å)
View Details
2 suppliers