Wurth Elektronik GmbH & Co. KG LED White Lighting 158303230A

Description
LED Lighting WL-SWTP White, Warm 3000K 2.8V 65mA 120° 1212 (3030 Metric)
Request a Quote Datasheet
Description
LED Lighting WL-SWTP White, Warm 3000K 2.8V 65mA 120° 1212 (3030 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 732-158303230ACT-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
732-158303230ACT-ND
LED White Lighting 732-158303230ACT-ND
LED Lighting WL-SWTP White, Warm 3000K 2.8V 65mA 120° 1212 (3030 Metric)

LED Lighting WL-SWTP White, Warm 3000K 2.8V 65mA 120° 1212 (3030 Metric)

Buy Now Datasheet
LED White Lighting - 732-158303230ATR-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
732-158303230ATR-ND
LED White Lighting 732-158303230ATR-ND
LED Lighting WL-SWTP White, Warm 3000K 2.8V 65mA 120° 1212 (3030 Metric)

LED Lighting WL-SWTP White, Warm 3000K 2.8V 65mA 120° 1212 (3030 Metric)

Buy Now Datasheet
LEDs - 2151850P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wurth Elektronik 158303230A LED

Wurth Elektronik 158303230A LED

Supplier's Site
LEDs - 2151850 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wurth Elektronik 158303230A LED

Wurth Elektronik 158303230A LED

Supplier's Site
LEDs - 2151849 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wurth Elektronik 158303230A LED

Wurth Elektronik 158303230A LED

Supplier's Site
Led, Hb, Warm White, 3000K, 34Lm Rohs Compliant Wurth Elektronik - 69AH4310 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, Warm White, 3000K, 34Lm Rohs Compliant Wurth Elektronik
69AH4310
Led, Hb, Warm White, 3000K, 34Lm Rohs Compliant Wurth Elektronik 69AH4310
LED, HB, WARM WHITE, 3000K, 34LM ROHS COMPLIANT: YES

LED, HB, WARM WHITE, 3000K, 34LM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 732-158303230ACT-ND 2151850P 2151850 69AH4310
Product Name LED White Lighting LEDs LEDs Led, Hb, Warm White, 3000K, 34Lm Rohs Compliant Wurth Elektronik
LED Package: 1212 (3030 Metric)
LED Type White White; White
Color Temperature 3000 K
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946422 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Red
Viewing Angle 16 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: .100" Microlight
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details