Wurth Elektronik GmbH & Co. KG LED Indication - Discrete 156125RB73000

Description
Blue, Red 470nm Blue, 624nm Red LED Indication - Discrete 3.3V Blue, 2V Red 4-SMD, No Lead
Request a Quote Datasheet
Description
Blue, Red 470nm Blue, 624nm Red LED Indication - Discrete 3.3V Blue, 2V Red 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 732-11427-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
732-11427-1-ND
LED Indication - Discrete 732-11427-1-ND
Blue, Red 470nm Blue, 624nm Red LED Indication - Discrete 3.3V Blue, 2V Red 4-SMD, No Lead

Blue, Red 470nm Blue, 624nm Red LED Indication - Discrete 3.3V Blue, 2V Red 4-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 732-11427-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
732-11427-6-ND
LED Indication - Discrete 732-11427-6-ND
Blue, Red 470nm Blue, 624nm Red LED Indication - Discrete 3.3V Blue, 2V Red 4-SMD, No Lead

Blue, Red 470nm Blue, 624nm Red LED Indication - Discrete 3.3V Blue, 2V Red 4-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 732-11427-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
732-11427-2-ND
LED Indication - Discrete 732-11427-2-ND
Blue, Red 470nm Blue, 624nm Red LED Indication - Discrete 3.3V Blue, 2V Red 4-SMD, No Lead

Blue, Red 470nm Blue, 624nm Red LED Indication - Discrete 3.3V Blue, 2V Red 4-SMD, No Lead

Buy Now Datasheet
LEDs - 1766220P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wurth Elektronik 156125RB73000 LED

Wurth Elektronik 156125RB73000 LED

Supplier's Site
LEDs - 1766220 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wurth Elektronik 156125RB73000 LED

Wurth Elektronik 156125RB73000 LED

Supplier's Site
LEDs - 1765025 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wurth Elektronik 156125RB73000 LED

Wurth Elektronik 156125RB73000 LED

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
156125RB73000
Standard LEDs - SMD 156125RB73000
Standard LEDs - SMD WL-SBRW SMDRvsMnt BiClr Rect 1205 R/B

Standard LEDs - SMD WL-SBRW SMDRvsMnt BiClr Rect 1205 R/B

Buy Now Datasheet
Led, Red/blue, 45/70Mcd, 1205; Led Colour Wurth Elektronik - 22AC3297 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red/blue, 45/70Mcd, 1205; Led Colour Wurth Elektronik
22AC3297
Led, Red/blue, 45/70Mcd, 1205; Led Colour Wurth Elektronik 22AC3297
LED, RED/BLUE, 45/70MCD, 1205; LED Colour:Red, Blue; LED Mounting:SMD; Bulb Size:-; Viewing Angle:120°; Lens Shape:Rectangular; Forward Current / Colour:R 20mA, B 20mA; Luminous Intensity / Colour:R 45mcd, B 70mcd; Forward Voltage / RoHS Compliant: Yes

LED, RED/BLUE, 45/70MCD, 1205; LED Colour:Red, Blue; LED Mounting:SMD; Bulb Size:-; Viewing Angle:120°; Lens Shape:Rectangular; Forward Current / Colour:R 20mA, B 20mA; Luminous Intensity / Colour:R 45mcd, B 70mcd; Forward Voltage / RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 732-11427-1-ND 1766220P 1766220 156125RB73000 22AC3297
Product Name LED Indication - Discrete LEDs LEDs Standard LEDs - SMD Led, Red/blue, 45/70Mcd, 1205; Led Colour Wurth Elektronik
LED Package: 4-SMD, No Lead 3.2 x 1.2 x 0.8mm
LED Type Red; Blue; Multi-Colored Red; Blue; Clear Red; Blue
Peak Wavelength 468 to 632 nm (4680 to 6320 Å) 470 to 624 nm (4700 to 6240 Å)
Viewing Angle 120 degrees 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736370 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 24 degrees
View Details