Wurth Elektronik GmbH & Co. KG LED Indication - Discrete 156120BS82500

Description
Blue 470nm LED Indication - Discrete 3.2V 1206 (3216 Metric)
Request a Quote Datasheet
Description
Blue 470nm LED Indication - Discrete 3.2V 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 732-11420-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
732-11420-1-ND
LED Indication - Discrete 732-11420-1-ND
Blue 470nm LED Indication - Discrete 3.2V 1206 (3216 Metric)

Blue 470nm LED Indication - Discrete 3.2V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 732-11420-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
732-11420-2-ND
LED Indication - Discrete 732-11420-2-ND
Blue 470nm LED Indication - Discrete 3.2V 1206 (3216 Metric)

Blue 470nm LED Indication - Discrete 3.2V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 732-11420-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
732-11420-6-ND
LED Indication - Discrete 732-11420-6-ND
Blue 470nm LED Indication - Discrete 3.2V 1206 (3216 Metric)

Blue 470nm LED Indication - Discrete 3.2V 1206 (3216 Metric)

Buy Now Datasheet
LEDs - 1765014 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wurth Elektronik 156120BS82500 LED

Wurth Elektronik 156120BS82500 LED

Supplier's Site
LEDs - 1766202P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wurth Elektronik 156120BS82500 LED

Wurth Elektronik 156120BS82500 LED

Supplier's Site
LEDs - 1766202 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wurth Elektronik 156120BS82500 LED

Wurth Elektronik 156120BS82500 LED

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
156120BS82500
Standard LEDs - SMD 156120BS82500
Standard LEDs - SMD WL-SMRW RvsMnt Mono Dome 1206 Blue

Standard LEDs - SMD WL-SMRW RvsMnt Mono Dome 1206 Blue

Buy Now Datasheet
Led, Blue, 700Mcd, 470Nm, 1206; Led Colour Wurth Elektronik - 22AC3290 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, 700Mcd, 470Nm, 1206; Led Colour Wurth Elektronik
22AC3290
Led, Blue, 700Mcd, 470Nm, 1206; Led Colour Wurth Elektronik 22AC3290
LED, BLUE, 700MCD, 470NM, 1206; LED Colour:Blue; LED Mounting:SMD; LED Case Size:1206 (3216 Metric); Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:470nm; Luminous Intensity:700mcd; Viewing Angle:20°; Lens Shape:Dome; RoHS Compliant: Yes

LED, BLUE, 700MCD, 470NM, 1206; LED Colour:Blue; LED Mounting:SMD; LED Case Size:1206 (3216 Metric); Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:470nm; Luminous Intensity:700mcd; Viewing Angle:20°; Lens Shape:Dome; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 732-11420-1-ND 1765014 1766202P 156120BS82500 22AC3290
Product Name LED Indication - Discrete LEDs LEDs Standard LEDs - SMD Led, Blue, 700Mcd, 470Nm, 1206; Led Colour Wurth Elektronik
LED Package: 1206 (3216 Metric) 3.2 x 1.6 x 1.85mm
LED Type Blue Blue; Clear Blue
Peak Wavelength 465 nm (4650 Å) 470 nm (4700 Å) 470 nm (4700 Å)
Viewing Angle 20 degrees 20 degrees 20 degrees
Luminous Intensity 700 milliCandela 700 milliCandela 700 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2121836 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 285 nm (2850 Å)
Viewing Angle 120 degrees
View Details
PCB Based Subminiature Lamps - ASMT-BB20-NS000 - Broadcom Inc.
Specs
LED Package: 3.2mm x 2.4mm x 2.4mm
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
5 suppliers