Wurth Elektronik GmbH & Co. KG LEDs 155060RS75300

Description
Wurth Elektronik 155060RS75300 LED
Request a Quote Datasheet
Description
Wurth Elektronik 155060RS75300 LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 2151810 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wurth Elektronik 155060RS75300 LED

Wurth Elektronik 155060RS75300 LED

Supplier's Site
LEDs - 2151810P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wurth Elektronik 155060RS75300 LED

Wurth Elektronik 155060RS75300 LED

Supplier's Site
LEDs - 2151809 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wurth Elektronik 155060RS75300 LED

Wurth Elektronik 155060RS75300 LED

Supplier's Site
LED Indication - Discrete - 732-155060RS75300TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
732-155060RS75300TR-ND
LED Indication - Discrete 732-155060RS75300TR-ND
Red 625nm LED Indication - Discrete 2V 2-SMD, No Lead

Red 625nm LED Indication - Discrete 2V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 732-155060RS75300CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
732-155060RS75300CT-ND
LED Indication - Discrete 732-155060RS75300CT-ND
Red 625nm LED Indication - Discrete 2V 2-SMD, No Lead

Red 625nm LED Indication - Discrete 2V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 732-155060RS75300DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
732-155060RS75300DKR-ND
LED Indication - Discrete 732-155060RS75300DKR-ND
Red 625nm LED Indication - Discrete 2V 2-SMD, No Lead

Red 625nm LED Indication - Discrete 2V 2-SMD, No Lead

Buy Now Datasheet
Led, Red, 150Mcd, 625Nm Rohs Compliant Wurth Elektronik - 69AH4289 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 150Mcd, 625Nm Rohs Compliant Wurth Elektronik
69AH4289
Led, Red, 150Mcd, 625Nm Rohs Compliant Wurth Elektronik 69AH4289
LED, RED, 150MCD, 625NM ROHS COMPLIANT: YES

LED, RED, 150MCD, 625NM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 2151810 2151810P 732-155060RS75300TR-ND 69AH4289
Product Name LEDs LEDs LED Indication - Discrete Led, Red, 150Mcd, 625Nm Rohs Compliant Wurth Elektronik
LED Type Red; Red Red
Number of Array Elements 1
Forward Voltage 2 volts 2 volts
LED Package: 2-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736302 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 1080 nm (10800 Å)
Optical Power Output 8 milliwatts
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
2.0X1.2MM ORG SMD LED - AP2012SECK - Kingbright Corporation
Specs
LED Package: 0805 LED Height-1.1mm
LED Type Orange
Peak Wavelength 601 nm (6010 Å)
View Details