Wurth Elektronik GmbH & Co. KG LED Indication - Discrete 151053BS04500

Description
Blue 465nm LED Indication - Discrete 2.7V Radial
Request a Quote Datasheet
Description
Blue 465nm LED Indication - Discrete 2.7V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 732-5019-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
732-5019-ND
LED Indication - Discrete 732-5019-ND
Blue 465nm LED Indication - Discrete 2.7V Radial

Blue 465nm LED Indication - Discrete 2.7V Radial

Buy Now Datasheet
LEDs - 8154366P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wurth Elektronik 151053BS04500 LED

Wurth Elektronik 151053BS04500 LED

Supplier's Site
LEDs - 8154366 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wurth Elektronik 151053BS04500 LED

Wurth Elektronik 151053BS04500 LED

Supplier's Site
LEDs - 1623774 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wurth Elektronik 151053BS04500 LED

Wurth Elektronik 151053BS04500 LED

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
151053BS04500
Standard LEDs - Through Hole 151053BS04500
Standard LEDs - Through Hole WL-TMRW THT Mono Waterclr Rnd 5mmBlue

Standard LEDs - Through Hole WL-TMRW THT Mono Waterclr Rnd 5mmBlue

Buy Now Datasheet
Led, Blue, T-1 3/4 (5Mm), 465 Nm, 2.7 V, 30 Ma, 2 Cd Rohs Compliant Wurth Elektronik - 95W3836 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, T-1 3/4 (5Mm), 465 Nm, 2.7 V, 30 Ma, 2 Cd Rohs Compliant Wurth Elektronik
95W3836
Led, Blue, T-1 3/4 (5Mm), 465 Nm, 2.7 V, 30 Ma, 2 Cd Rohs Compliant Wurth Elektronik 95W3836
LED, Blue, T-1 3/4 (5mm), 465 nm, 2.7 V, 30 mA, 2 cd RoHS Compliant: Yes

LED, Blue, T-1 3/4 (5mm), 465 nm, 2.7 V, 30 mA, 2 cd RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 732-5019-ND 8154366P 8154366 151053BS04500 95W3836
Product Name LED Indication - Discrete LEDs LEDs Standard LEDs - Through Hole Led, Blue, T-1 3/4 (5Mm), 465 Nm, 2.7 V, 30 Ma, 2 Cd Rohs Compliant Wurth Elektronik
LED Package: Radial 4.9 (dia.) x 8.7mm
LED Type Blue Blue; Clear
Peak Wavelength 461 nm (4610 Å) 465 nm (4650 Å)
Viewing Angle 45 degrees 45 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501916 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Purple; Purple
Color Temperature 6000 K
Array Array
View Details
LED Indication - Discrete - C503B-WAN-CBBDB152-ND - DigiKey
Specs
LED Package: Radial
LED Type White
Viewing Angle 15 degrees
View Details
2 suppliers
LED Indication - Discrete - 1497-1454-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details