Red, Green, Blue (RGB) 625nm Red, 520nm Green, 470nm Blue LED Indication - Discrete 2V Red, 3.2V Green, 3.2V Blue 6-SMD, J-Lead
Red, Green, Blue (RGB) 625nm Red, 520nm Green, 470nm Blue LED Indication - Discrete 2V Red, 3.2V Green, 3.2V Blue 6-SMD, J-Lead
Red, Green, Blue (RGB) 625nm Red, 520nm Green, 470nm Blue LED Indication - Discrete 2V Red, 3.2V Green, 3.2V Blue 6-SMD, J-Lead
Standard LEDs - SMD WL-SFTD SMD Top Diff SMD 3535 RGB
LED, RGB, 800MCD/1.9CD/400MCD,
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 732-12001-2-ND | 150353M153300 | 65AC4309 |
| Product Name | LED Indication - Discrete | Standard LEDs - SMD | Led, Rgb, 800Mcd/1.9Cd/400Mcd, Smd; Led Colour Wurth Elektronik |
| LED Package: | 6-SMD, J-Lead | ||
| LED Type | Red; Green; Blue; Multi-Colored | Red; Green; Blue | |
| Peak Wavelength | 465 to 635 nm (4650 to 6350 Å) | ||
| Viewing Angle | 120 degrees | 120 degrees |