WL-SMTW Mono-color TOP LED Waterclear
WL-SMTW Mono-color TOP LED Waterclear
WL-SMTW Mono-color TOP LED Waterclear
Green 570nm LED Indication - Discrete 2V 2-SMD, J-Lead
Green 570nm LED Indication - Discrete 2V 2-SMD, J-Lead
Green 570nm LED Indication - Discrete 2V 2-SMD, J-Lead
LED, GREEN, 70MCD, 570NM, SMD; LED Colour:Green; LED Mounting:SMD; LED Case Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:570nm; Luminous Intensity:70mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product RoHS Compliant: Yes
Standard LEDs - SMD WL-SMTW SMD Mono Top 2214 BrtGrn 570nmTop
| RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 1766233P | 1764976 | 1766233 | 732-12031-2-ND | 65AC4303 | 150224VS73100A |
| Product Name | LEDs | LEDs | LEDs | LED Indication - Discrete | Led, Green, 70Mcd, 570Nm, Smd; Led Colour Wurth Elektronik | Standard LEDs - SMD |
| Forward Voltage | 2.6 volts | 2 volts | 2 volts | |||
| LED Package: | 2 x 1.4 x 1.31mm | 2 x 1.4 x 1.31mm | 2-SMD, J-Lead | |||
| LED Type | Yellow; Clear | Green; Clear | Green | Green | ||
| Peak Wavelength | 570 nm (5700 Å) | 570 nm (5700 Å) | 572 nm (5720 Å) | 570 nm (5700 Å) | ||
| Viewing Angle | 120 degrees | 120 degrees | 120 degrees | 120 degrees |