Wurth Elektronik GmbH & Co. KG LED Indication - Discrete 150141YS73113

Description
Yellow 590nm LED Indication - Discrete 2.2V 2-PLCC
Request a Quote Datasheet
Description
Yellow 590nm LED Indication - Discrete 2.2V 2-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 732-13435-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
732-13435-1-ND
LED Indication - Discrete 732-13435-1-ND
Yellow 590nm LED Indication - Discrete 2.2V 2-PLCC

Yellow 590nm LED Indication - Discrete 2.2V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 732-13435-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
732-13435-6-ND
LED Indication - Discrete 732-13435-6-ND
Yellow 590nm LED Indication - Discrete 2.2V 2-PLCC

Yellow 590nm LED Indication - Discrete 2.2V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 732-13435-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
732-13435-2-ND
LED Indication - Discrete 732-13435-2-ND
Yellow 590nm LED Indication - Discrete 2.2V 2-PLCC

Yellow 590nm LED Indication - Discrete 2.2V 2-PLCC

Buy Now Datasheet
LEDs - 1847221 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wurth Elektronik 150141YS73113 LED

Wurth Elektronik 150141YS73113 LED

Supplier's Site
LEDs - 1846943 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wurth Elektronik 150141YS73113 LED

Wurth Elektronik 150141YS73113 LED

Supplier's Site
LEDs - 1847221P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wurth Elektronik 150141YS73113 LED

Wurth Elektronik 150141YS73113 LED

Supplier's Site
Led, Yellow, 1Cd, 590Nm, 1411; Led Colour Wurth Elektronik - 95AC2597 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 1Cd, 590Nm, 1411; Led Colour Wurth Elektronik
95AC2597
Led, Yellow, 1Cd, 590Nm, 1411; Led Colour Wurth Elektronik 95AC2597
LED, YELLOW, 1CD, 590NM, 1411; LED Colour:Yellow; LED Mounting:SMD; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:590nm; Luminous Intensity:1cd; Viewing Angle:120°; Lens Shape:Round with Flat Top; Product RoHS Compliant: Yes

LED, YELLOW, 1CD, 590NM, 1411; LED Colour:Yellow; LED Mounting:SMD; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:590nm; Luminous Intensity:1cd; Viewing Angle:120°; Lens Shape:Round with Flat Top; Product RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
150141YS73113
Standard LEDs - SMD 150141YS73113
Standard LEDs - SMD WL-SMTW SMT LED Mono-color

Standard LEDs - SMD WL-SMTW SMT LED Mono-color

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 732-13435-1-ND 1847221 1847221P 95AC2597 150141YS73113
Product Name LED Indication - Discrete LEDs LEDs Led, Yellow, 1Cd, 590Nm, 1411; Led Colour Wurth Elektronik Standard LEDs - SMD
LED Package: 2-PLCC 3.5 x 2.8 x 1.9mm
LED Type Yellow Yellow; Clear Yellow
Peak Wavelength 592 nm (5920 Å) 590 nm (5900 Å) 590 nm (5900 Å)
Viewing Angle 120 degrees 120 degrees 120 degrees
Luminous Intensity 1000 milliCandela 1000 milliCandela 1000 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225383 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 390 nm (3900 Å)
View Details
PCB Based Subminiature Lamps - ASMT-BG20-AS000 - Broadcom Inc.
Specs
LED Package: 3.2mm x 2.4mm x 2.4mm
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
7 suppliers
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 10 degrees
View Details