Red, Green, Blue (RGB) 625nm Red, 520nm Green, 470nm Blue LED Indication - Discrete 2V Red, 3.2V Green, 3.2V Blue 1411 (3528 Metric)
Red, Green, Blue (RGB) 625nm Red, 520nm Green, 470nm Blue LED Indication - Discrete 2V Red, 3.2V Green, 3.2V Blue 1411 (3528 Metric)
Red, Green, Blue (RGB) 625nm Red, 520nm Green, 470nm Blue LED Indication - Discrete 2V Red, 3.2V Green, 3.2V Blue 1411 (3528 Metric)
LED, RGB, Red, Green, Blue, R 270mcd, G 950mcd, B 230mcd, 120 , R 2V, G 3.2V, B 3.2V RoHS Compliant: Yes
3528 Light Emitting Diodes (LED) ROHS
Standard LEDs - SMD WL-SFTW SMDBiClr Top WL-SFTW
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 8154332P | 1460091 | 732-4998-6-ND | 95W3815 | 150141M173100 | 150141M173100 |
| Product Name | LEDs | LEDs | LED Indication - Discrete | Led, Rgb, Red, Green, Blue, R 270Mcd, G 950Mcd, B 230Mcd, 120 , R 2V, G 3.2V, B 3.2V Rohs Compliant Wurth Elektronik | Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) | Standard LEDs - SMD |
| Forward Voltage | 2 volts | 2 to 3.2 volts | ||||
| Number of Array Elements | 3 | 3 | ||||
| LED Package: | 3.2 x 2.8 x 1.75mm | 1411 (3528 Metric) | ||||
| LED Type | Clear | Red; Green; Blue; Multi-Colored |