Wurth Elektronik GmbH & Co. KG LEDs 150141BS73100

Description
Wurth Elektronik 150141BS73100 LED
Request a Quote Datasheet
Description
Wurth Elektronik 150141BS73100 LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8154313P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wurth Elektronik 150141BS73100 LED

Wurth Elektronik 150141BS73100 LED

Supplier's Site
LEDs - 8154313 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wurth Elektronik 150141BS73100 LED

Wurth Elektronik 150141BS73100 LED

Supplier's Site
LEDs - 1623759 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wurth Elektronik 150141BS73100 LED

Wurth Elektronik 150141BS73100 LED

Supplier's Site
LED Indication - Discrete - 732-4996-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
732-4996-6-ND
LED Indication - Discrete 732-4996-6-ND
Blue 470nm LED Indication - Discrete 3.2V 1411 (3528 Metric)

Blue 470nm LED Indication - Discrete 3.2V 1411 (3528 Metric)

Buy Now Datasheet
LED Indication - Discrete - 732-4996-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
732-4996-1-ND
LED Indication - Discrete 732-4996-1-ND
Blue 470nm LED Indication - Discrete 3.2V 1411 (3528 Metric)

Blue 470nm LED Indication - Discrete 3.2V 1411 (3528 Metric)

Buy Now Datasheet
LED Indication - Discrete - 732-4996-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
732-4996-2-ND
LED Indication - Discrete 732-4996-2-ND
Blue 470nm LED Indication - Discrete 3.2V 1411 (3528 Metric)

Blue 470nm LED Indication - Discrete 3.2V 1411 (3528 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
150141BS73100
Standard LEDs - SMD 150141BS73100
Standard LEDs - SMD WL-SMTW SMDMono TpVw Waterclr 3528 Blue

Standard LEDs - SMD WL-SMTW SMDMono TpVw Waterclr 3528 Blue

Buy Now Datasheet
Led, Blue, 470 Nm, 3.2 V, 30 Ma, 270 Mcd Rohs Compliant Wurth Elektronik - 95W3813 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, 470 Nm, 3.2 V, 30 Ma, 270 Mcd Rohs Compliant Wurth Elektronik
95W3813
Led, Blue, 470 Nm, 3.2 V, 30 Ma, 270 Mcd Rohs Compliant Wurth Elektronik 95W3813
LED, Blue, 470 nm, 3.2 V, 30 mA, 270 mcd RoHS Compliant: Yes

LED, Blue, 470 nm, 3.2 V, 30 mA, 270 mcd RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 8154313P 8154313 732-4996-6-ND 150141BS73100 95W3813
Product Name LEDs LEDs LED Indication - Discrete Standard LEDs - SMD Led, Blue, 470 Nm, 3.2 V, 30 Ma, 270 Mcd Rohs Compliant Wurth Elektronik
Forward Voltage 3.2 volts 3.2 volts
LED Package: 3.2 x 2.8 x 1.75mm 1411 (3528 Metric)
LED Type Blue; Clear Blue
Peak Wavelength 470 nm (4700 Å) 465 nm (4650 Å)
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Color Temperature 5000 K
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: .100" Microlight
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details