Wurth Elektronik GmbH & Co. KG LEDs 150060SS55040

Description
Wurth Elektronik 150060SS55040 LED
Request a Quote Datasheet
Description
Wurth Elektronik 150060SS55040 LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 1766115 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wurth Elektronik 150060SS55040 LED

Wurth Elektronik 150060SS55040 LED

Supplier's Site
LED Indication - Discrete - 732-12016-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
732-12016-2-ND
LED Indication - Discrete 732-12016-2-ND
Red 630nm LED Indication - Discrete 2V 0603 (1608 Metric)

Red 630nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 732-12016-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
732-12016-1-ND
LED Indication - Discrete 732-12016-1-ND
Red 630nm LED Indication - Discrete 2V 0603 (1608 Metric)

Red 630nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 732-12016-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
732-12016-6-ND
LED Indication - Discrete 732-12016-6-ND
Red 630nm LED Indication - Discrete 2V 0603 (1608 Metric)

Red 630nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
150060SS55040
Standard LEDs - SMD 150060SS55040
Standard LEDs - SMD WL-SMCD SMD MonoChip 0603 Super Red 645nm

Standard LEDs - SMD WL-SMCD SMD MonoChip 0603 Super Red 645nm

Buy Now Datasheet
Led, Red, 70Mcd, 630Nm, Smd; Led Colour Wurth Elektronik - 65AC4289 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 70Mcd, 630Nm, Smd; Led Colour Wurth Elektronik
65AC4289
Led, Red, 70Mcd, 630Nm, Smd; Led Colour Wurth Elektronik 65AC4289
LED, RED, 70MCD, 630NM, SMD; LED Colour:Red; LED Mounting:SMD; LED Case Size:0603; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:630nm; Luminous Intensity:70mcd; Viewing Angle:140°; Lens Shape:Rectangular; Product RoHS Compliant: Yes

LED, RED, 70MCD, 630NM, SMD; LED Colour:Red; LED Mounting:SMD; LED Case Size:0603; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:630nm; Luminous Intensity:70mcd; Viewing Angle:140°; Lens Shape:Rectangular; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1766115 732-12016-2-ND 150060SS55040 65AC4289
Product Name LEDs LED Indication - Discrete Standard LEDs - SMD Led, Red, 70Mcd, 630Nm, Smd; Led Colour Wurth Elektronik
LED Package: 1.6 x 0.8 x 0.4mm 0603 (1608 Metric)
LED Type Red; Clear Red Red
Peak Wavelength 630 nm (6300 Å) 645 nm (6450 Å) 630 nm (6300 Å)
Viewing Angle 140 degrees 140 degrees 140 degrees
Luminous Intensity 70 milliCandela 70 milliCandela 70 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1757447 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Hot white
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1060 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1060 nm (10600 Å)
View Details
LED Indication - Discrete - 516-3894-6-ND - DigiKey
Specs
LED Package: 4-SMD, Gull Wing
LED Type White
Viewing Angle 33 degrees
View Details
2 suppliers