Wurth Elektronik GmbH & Co. KG LEDs 150060BS55040

Description
Wurth Elektronik 150060BS55040 LED
Request a Quote Datasheet
Description
Wurth Elektronik 150060BS55040 LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 1764994 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wurth Elektronik 150060BS55040 LED

Wurth Elektronik 150060BS55040 LED

Supplier's Site
LEDs - 1766222P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wurth Elektronik 150060BS55040 LED

Wurth Elektronik 150060BS55040 LED

Supplier's Site
LEDs - 1766222 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wurth Elektronik 150060BS55040 LED

Wurth Elektronik 150060BS55040 LED

Supplier's Site
LED Indication - Discrete - 732-12013-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
732-12013-6-ND
LED Indication - Discrete 732-12013-6-ND
Blue 470nm LED Indication - Discrete 3.2V 0603 (1608 Metric)

Blue 470nm LED Indication - Discrete 3.2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 732-12013-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
732-12013-1-ND
LED Indication - Discrete 732-12013-1-ND
Blue 470nm LED Indication - Discrete 3.2V 0603 (1608 Metric)

Blue 470nm LED Indication - Discrete 3.2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 732-12013-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
732-12013-2-ND
LED Indication - Discrete 732-12013-2-ND
Blue 470nm LED Indication - Discrete 3.2V 0603 (1608 Metric)

Blue 470nm LED Indication - Discrete 3.2V 0603 (1608 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
150060BS55040
Standard LEDs - SMD 150060BS55040
Standard LEDs - SMD WL-SMCD SMD Mono SMD 0603 Blue 465nm

Standard LEDs - SMD WL-SMCD SMD Mono SMD 0603 Blue 465nm

Buy Now Datasheet
Led, Blue, 80Mcd, 470Nm, Smd; Led Colour Wurth Elektronik - 65AC4283 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, 80Mcd, 470Nm, Smd; Led Colour Wurth Elektronik
65AC4283
Led, Blue, 80Mcd, 470Nm, Smd; Led Colour Wurth Elektronik 65AC4283
LED, BLUE, 80MCD, 470NM, SMD; LED Colour:Blue; LED Mounting:SMD; LED Case Size:0603; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:470nm; Luminous Intensity:80mcd; Viewing Angle:140°; Lens Shape:Rectangular; Product RoHS Compliant: Yes

LED, BLUE, 80MCD, 470NM, SMD; LED Colour:Blue; LED Mounting:SMD; LED Case Size:0603; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:470nm; Luminous Intensity:80mcd; Viewing Angle:140°; Lens Shape:Rectangular; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1764994 1766222P 732-12013-6-ND 150060BS55040 65AC4283
Product Name LEDs LEDs LED Indication - Discrete Standard LEDs - SMD Led, Blue, 80Mcd, 470Nm, Smd; Led Colour Wurth Elektronik
LED Package: 1.6 x 0.8 x 0.4mm 0603 (1608 Metric)
LED Type Blue; Clear Blue Blue
Peak Wavelength 470 nm (4700 Å) 465 nm (4650 Å) 470 nm (4700 Å)
Viewing Angle 140 degrees 140 degrees 140 degrees
Luminous Intensity 80 milliCandela 80 milliCandela 80 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2307609 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Lens Type Domed Lens
View Details
TheiaLED PLCC4,MPWR,0.5W,InGaN,CWht,CRI70 - ASMT-QWBH-NGJAE - Broadcom Inc.
Specs
LED Type White
Color Temperature 4000 to 8000 K
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 2 degrees
View Details