The 7461086 is a press-fit connector with an internal M4 thread, designed for board-to-board and wire-to-board interconnect applications in general electronic equipment. It features a brass body with tin plating, operates from -55°C to +150°C, and handles a rated current of 175 A. The component uses a press-fit termination with a drill hole diameter of 1.60±0.03 mm, compatible with PCB thicknesses between 1.6 mm and 3.2 mm. The insertion force is a minimum of 40 N per pin, and extraction force is a minimum of 30 N per pin after 24 hours. The tightening torque is 1.2 N·m. It complies with RoHS 2011/65/EU and REACh (EC)1907/2006, is halogen-free per IEC 61249-2-21, and has a moisture sensitivity level of 1. Packaging is bulk.
TERM REDCUBE M4 12PIN PCB Product overview: 7461086 from Würth Elektronik is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Screw Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 396-7461086 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 396-7461086 |
| Product Name | Electronic Connector |
| Gender | Female / Jack |