FIXED IND 1.8NH 300MA 100MOHM SM Product overview: 744784018A from Würth Elektronik is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, 100MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300MA, 100MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-744784018A can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 71-744784018A |
| Product Name | 300MA 100MOHM Inductor and Choke |
| Operating Temperature | -40 to 120 C (-40 to 248 F) |
| Mounting Option | Surface Mount |
| Technology | Multilayer |
| Core Material | Ceramic |