FIXED IND 22UH 800MA 370MOHM SMD Product overview: 74455122 from Würth Elektronik is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 800MA, 370MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 800MA, 370MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-74455122 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 71-74455122 |
| Product Name | SMD 22UH 800MA 370MOHM Inductor and Choke |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Mounting Option | Surface Mount |
| Technology | Drum Core, Wirewound |
| Core Material | Ferrite |