FIXED IND 2.2UH 1.34A 302MOHM SM Product overview: 74438322022 from Würth Elektronik is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 1.34A, 302MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 1.34A, 302MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-74438322022 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 71-74438322022 |
| Product Name | 2.2UH 1.34A 302MOHM Inductor and Choke |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount |
| Technology | Molded |
| Core Material | Iron Alloy |
| Inductance Range | 2.2 microH |