Würth Elektronik eiSos GmbH & Co. KG 25A 0.00037OHM Inductor and Choke 744308033

Description
FIXED IND 330NH 25A 0.00037OHM Product overview: 744308033 from Würth Elektronik is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A, 0.00037OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 25A, 0.00037OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-744308033 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 330NH 25A 0.00037OHM Product overview: 744308033 from Würth Elektronik is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A, 0.00037OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 25A, 0.00037OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-744308033 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
25A 0.00037OHM Inductor and Choke - 71-744308033 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25A 0.00037OHM Inductor and Choke
71-744308033
25A 0.00037OHM Inductor and Choke 71-744308033
FIXED IND 330NH 25A 0.00037OHM Product overview: 744308033 from Würth Elektronik is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A, 0.00037OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 25A, 0.00037OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-744308033 can be used for catalog matching and distributor lookup.

FIXED IND 330NH 25A 0.00037OHM Product overview: 744308033 from Würth Elektronik is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A, 0.00037OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 25A, 0.00037OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-744308033 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes
Product Number 71-744308033
Product Name 25A 0.00037OHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount
Technology Drum Core, Wirewound
Core Material Manganese Zinc (MnZn) Ferrite
Inductance Range 0.3300 microH
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0082uH 250MHz 0.68A Inductor and Choke - 71-0402CS-8N2XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0082 microH
Inductance Tolerance 2 (+/- %)
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.3000 ohms
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - 486-3154-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details