Wurth Electronics ICS, Inc. Filters - Common Mode Chokes S14100038

Description
Win Source Part Number: 1276449-S14100038 Category: Filters>Common Mode Chokes Series: WE-CMB Package: Tray Voltage Rating - AC: 250V Current Rating (Max): 20A Standard Package: 20 Height (Max): 1.142" (29.00mm) Number of Lines: 2 Inductance @ Frequency: 560 µH @ 10 kHz DC Resistance (DCR) (Max): 2.8mOhm Mounting Type: Through Hole Package / Case: Vertical, 4 PC Pin Temperature Range - Operating: -40°C ~ 125°C Dimension: 1.181" Dia x 0.768" L (30.00mm x 19.50mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Würth Elektronik Other Names: 732-7139
Request a Quote Datasheet
Description
Win Source Part Number: 1276449-S14100038 Category: Filters>Common Mode Chokes Series: WE-CMB Package: Tray Voltage Rating - AC: 250V Current Rating (Max): 20A Standard Package: 20 Height (Max): 1.142" (29.00mm) Number of Lines: 2 Inductance @ Frequency: 560 µH @ 10 kHz DC Resistance (DCR) (Max): 2.8mOhm Mounting Type: Through Hole Package / Case: Vertical, 4 PC Pin Temperature Range - Operating: -40°C ~ 125°C Dimension: 1.181" Dia x 0.768" L (30.00mm x 19.50mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Würth Elektronik Other Names: 732-7139
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1276449-S14100038
Filters - Common Mode Chokes 1276449-S14100038
Win Source Part Number: 1276449-S14100038 Category: Filters>Common Mode Chokes Series: WE-CMB Package: Tray Voltage Rating - AC: 250V Current Rating (Max): 20A Standard Package: 20 Height (Max): 1.142" (29.00mm) Number of Lines: 2 Inductance @ Frequency: 560 µH @ 10 kHz DC Resistance (DCR) (Max): 2.8mOhm Mounting Type: Through Hole Package / Case: Vertical, 4 PC Pin Temperature Range - Operating: -40°C ~ 125°C Dimension: 1.181" Dia x 0.768" L (30.00mm x 19.50mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Würth Elektronik Other Names: 732-7139

Win Source Part Number: 1276449-S14100038
Category: Filters>Common Mode Chokes
Series: WE-CMB
Package: Tray
Voltage Rating - AC: 250V
Current Rating (Max): 20A
Standard Package: 20
Height (Max): 1.142" (29.00mm)
Number of Lines: 2
Inductance @ Frequency: 560 µH @ 10 kHz
DC Resistance (DCR) (Max): 2.8mOhm
Mounting Type: Through Hole
Package / Case: Vertical, 4 PC Pin
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 1.181" Dia x 0.768" L (30.00mm x 19.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: Würth Elektronik
Other Names: 732-7139

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1276449-S14100038
Product Name Filters - Common Mode Chokes
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-6N8 016008C-6N8XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1674-CL0805-J474JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details