Wurth Electronics ICS, Inc. Filters - Common Mode Chokes S14100037

Description
Win Source Part Number: 1013430-S14100037 Category: Filters>Common Mode Chokes Series: WE-CMBH Package: Tray Voltage Rating - AC: 250V Current Rating (Max): 15A Standard Package: 20 Height (Max): 0.827" (21.00mm) Number of Lines: 2 Inductance @ Frequency: 1 mH @ 10 kHz DC Resistance (DCR) (Max): 7.5mOhm Mounting Type: Through Hole Package / Case: Horizontal, 4 PC Pin Temperature Range - Operating: -40°C ~ 125°C Dimension: 1.220" L x 1.102" W (31.00mm x 28.00mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Würth Elektronik Other Names: 732-7138
Request a Quote Datasheet
Description
Win Source Part Number: 1013430-S14100037 Category: Filters>Common Mode Chokes Series: WE-CMBH Package: Tray Voltage Rating - AC: 250V Current Rating (Max): 15A Standard Package: 20 Height (Max): 0.827" (21.00mm) Number of Lines: 2 Inductance @ Frequency: 1 mH @ 10 kHz DC Resistance (DCR) (Max): 7.5mOhm Mounting Type: Through Hole Package / Case: Horizontal, 4 PC Pin Temperature Range - Operating: -40°C ~ 125°C Dimension: 1.220" L x 1.102" W (31.00mm x 28.00mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Würth Elektronik Other Names: 732-7138
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1013430-S14100037
Filters - Common Mode Chokes 1013430-S14100037
Win Source Part Number: 1013430-S14100037 Category: Filters>Common Mode Chokes Series: WE-CMBH Package: Tray Voltage Rating - AC: 250V Current Rating (Max): 15A Standard Package: 20 Height (Max): 0.827" (21.00mm) Number of Lines: 2 Inductance @ Frequency: 1 mH @ 10 kHz DC Resistance (DCR) (Max): 7.5mOhm Mounting Type: Through Hole Package / Case: Horizontal, 4 PC Pin Temperature Range - Operating: -40°C ~ 125°C Dimension: 1.220" L x 1.102" W (31.00mm x 28.00mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Würth Elektronik Other Names: 732-7138

Win Source Part Number: 1013430-S14100037
Category: Filters>Common Mode Chokes
Series: WE-CMBH
Package: Tray
Voltage Rating - AC: 250V
Current Rating (Max): 15A
Standard Package: 20
Height (Max): 0.827" (21.00mm)
Number of Lines: 2
Inductance @ Frequency: 1 mH @ 10 kHz
DC Resistance (DCR) (Max): 7.5mOhm
Mounting Type: Through Hole
Package / Case: Horizontal, 4 PC Pin
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 1.220" L x 1.102" W (31.00mm x 28.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: Würth Elektronik
Other Names: 732-7138

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1013430-S14100037
Product Name Filters - Common Mode Chokes
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKIH-3358-40D2-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KL731JTTE3N3C - 1067436-KL731JTTE3N3C - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0033 microH
View Details
Leaded Inductors - 1660179 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1500 microH
Lead Style Axial; Axial
View Details
UT/ET Series Common Mode Inductors - ET2835-037 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 36000 to 1000 microH
View Details
2 suppliers