Wurth Electronics ICS, Inc. Capacitors - Film Capacitors 890324025022CS

Description
Win Source Part Number: 1005790-890324025022 CS Category: Capacitors>Film Capacitors Series: WCAP-FTX2 Termination: PC Pins Package: Bulk Voltage Rating - AC: 275V Applications: EMI, RFI Suppression Height - Seated (Max): 0.492" (12.50mm) Standard Package: 1,376 Capacitance: 0.15 µF Tolerance: ±10% Ratings: X2 Lead Spacing: 0.591" (15.00mm) Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.709" L x 0.236" W (18.00mm x 6.00mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.25.0010 Mfr: Würth Elektronik Other Names: 732-5800
Request a Quote Datasheet
Description
Win Source Part Number: 1005790-890324025022 CS Category: Capacitors>Film Capacitors Series: WCAP-FTX2 Termination: PC Pins Package: Bulk Voltage Rating - AC: 275V Applications: EMI, RFI Suppression Height - Seated (Max): 0.492" (12.50mm) Standard Package: 1,376 Capacitance: 0.15 µF Tolerance: ±10% Ratings: X2 Lead Spacing: 0.591" (15.00mm) Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.709" L x 0.236" W (18.00mm x 6.00mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.25.0010 Mfr: Würth Elektronik Other Names: 732-5800
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - 1005790-890324025022CS - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1005790-890324025022CS
Capacitors - Film Capacitors 1005790-890324025022CS
Win Source Part Number: 1005790-890324025022 CS Category: Capacitors>Film Capacitors Series: WCAP-FTX2 Termination: PC Pins Package: Bulk Voltage Rating - AC: 275V Applications: EMI, RFI Suppression Height - Seated (Max): 0.492" (12.50mm) Standard Package: 1,376 Capacitance: 0.15 µF Tolerance: ±10% Ratings: X2 Lead Spacing: 0.591" (15.00mm) Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.709" L x 0.236" W (18.00mm x 6.00mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.25.0010 Mfr: Würth Elektronik Other Names: 732-5800

Win Source Part Number: 1005790-890324025022CS
Category: Capacitors>Film Capacitors
Series: WCAP-FTX2
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 275V
Applications: EMI, RFI Suppression
Height - Seated (Max): 0.492" (12.50mm)
Standard Package: 1,376
Capacitance: 0.15 µF
Tolerance: ±10%
Ratings: X2
Lead Spacing: 0.591" (15.00mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.709" L x 0.236" W (18.00mm x 6.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.25.0010
Mfr: Würth Elektronik
Other Names: 732-5800

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1005790-890324025022CS
Product Name Capacitors - Film Capacitors
Technology Film Capacitors
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Aluminum Electrolytic - 101C154U050DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details