Wurth Electronics ICS, Inc. WCAP-CSGP 885012207080

Description
Manufacturer: Würth Elektronik Category: Capacitors- Ceramic Capacitors Category: WCAP-CSGP Package: Tape & Reel (TR) Operating Temperature: -55°C ~ 125°C Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Capacitors- Ceramic Capacitors Category: WCAP-CSGP Package: Tape & Reel (TR) Operating Temperature: -55°C ~ 125°C Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WCAP-CSGP -  - Win Source Electronics
Laguna Hills, CA, United States
WCAP-CSGP
WCAP-CSGP
Manufacturer: Würth Elektronik Category: Capacitors- Ceramic Capacitors Category: WCAP-CSGP Package: Tape & Reel (TR) Operating Temperature: -55°C ~ 125°C Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)

Manufacturer: Würth Elektronik
Category: Capacitors- Ceramic Capacitors
Category: WCAP-CSGP
Package: Tape & Reel (TR)
Operating Temperature: -55°C ~ 125°C
Mounting Type: Surface Mount, MLCC
Package / Case: 0805 (2012 Metric)
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Name WCAP-CSGP
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C394U7R5BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details