Wurth Electronics ICS, Inc. Capacitors - Ceramic Capacitors 885012206084

Description
Win Source Part Number: 1302794-885012206084 Category: Capacitors>Ceramic Capacitors Series: WCAP-CSGP Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Capacitance: 1500 pF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7R Thickness (Max): 0.037" (0.95mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Würth Elektronik Other Names: 732-8002-2,732-8002- 1,732-8002-6
Request a Quote Datasheet
Description
Win Source Part Number: 1302794-885012206084 Category: Capacitors>Ceramic Capacitors Series: WCAP-CSGP Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Capacitance: 1500 pF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7R Thickness (Max): 0.037" (0.95mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Würth Elektronik Other Names: 732-8002-2,732-8002- 1,732-8002-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1302794-885012206084 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1302794-885012206084
Capacitors - Ceramic Capacitors 1302794-885012206084
Win Source Part Number: 1302794-885012206084 Category: Capacitors>Ceramic Capacitors Series: WCAP-CSGP Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Capacitance: 1500 pF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7R Thickness (Max): 0.037" (0.95mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Würth Elektronik Other Names: 732-8002-2,732-8002- 1,732-8002-6

Win Source Part Number: 1302794-885012206084
Category: Capacitors>Ceramic Capacitors
Series: WCAP-CSGP
Package: Tape & Reel
Applications: General Purpose
Standard Package: 4,000
Capacitance: 1500 pF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Thickness (Max): 0.037" (0.95mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: Würth Elektronik
Other Names: 732-8002-2,732-8002-1,732-8002-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1302794-885012206084
Product Name Capacitors - Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-0603F0500103JXTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101462N025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers