Wurth Electronics ICS, Inc. Ceramic Capacitors - 885012206071 885012206071

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 852784-885012206071 Series: WCAP-CSGP Features: 0.1 µF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 732-7989-6, 732-7989-1, 732-7989-2
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 852784-885012206071 Series: WCAP-CSGP Features: 0.1 µF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 732-7989-6, 732-7989-1, 732-7989-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 885012206071 - 852784-885012206071 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 885012206071
852784-885012206071
Ceramic Capacitors - 885012206071 852784-885012206071
Manufacturer: Wurth Electronics Inc Win Source Part Number: 852784-885012206071 Series: WCAP-CSGP Features: 0.1 µF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 732-7989-6, 732-7989-1, 732-7989-2

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 852784-885012206071
Series: WCAP-CSGP
Features: 0.1 µF Ceramic Capacitor
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 732-7989-6, 732-7989-1, 732-7989-2

Buy Now Datasheet
Ceramic Capacitors - 885012206071 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
885012206071
Ceramic Capacitors 885012206071
CAP CER 0.1UF 25V X7R 0603

CAP CER 0.1UF 25V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 852784-885012206071 885012206071
Product Name Ceramic Capacitors - 885012206071 Ceramic Capacitors
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1855410 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/021298 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100561GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details