Wurth Electronics ICS, Inc. Capacitors -Ceramic Capacitors 885012206046

Description
Manufacturer: Würth Elektronik Category: Capacitors -Ceramic Capacitors Series: WCAP-CSGP Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Applications: General Purpose Capacitance: 0.1 µF Tolerance: ±10% Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Operating Temperature: -55°C ~ 125°C
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Capacitors -Ceramic Capacitors Series: WCAP-CSGP Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Applications: General Purpose Capacitance: 0.1 µF Tolerance: ±10% Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Operating Temperature: -55°C ~ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors -Ceramic Capacitors -  - Win Source Electronics
Laguna Hills, CA, United States
Capacitors -Ceramic Capacitors
Capacitors -Ceramic Capacitors
Manufacturer: Würth Elektronik Category: Capacitors -Ceramic Capacitors Series: WCAP-CSGP Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Applications: General Purpose Capacitance: 0.1 µF Tolerance: ±10% Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Operating Temperature: -55°C ~ 125°C

Manufacturer: Würth Elektronik
Category: Capacitors -Ceramic Capacitors
Series: WCAP-CSGP
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Applications: General Purpose
Capacitance: 0.1 µF
Tolerance: ±10%
Mounting Type: Surface Mount, MLCC
Package / Case: 0603 (1608 Metric)
Operating Temperature: -55°C ~ 125°C

Buy Now Datasheet
Ceramic Capacitors - 885012206046 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
885012206046
Ceramic Capacitors 885012206046
CAP CER 0.1UF 16V X7R 0603

CAP CER 0.1UF 16V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 885012206046
Product Name Capacitors -Ceramic Capacitors Ceramic Capacitors
Capacitance Range 0.1000 microF 0.1000 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 104PPR162KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0160100GFT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details