Wurth Electronics ICS, Inc. Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Accessories 875105244013

Description
Manufacturer: AMIS Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors>D-Sub, D-Shaped Connector Accessories Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC ESR (Equivalent Series Resistance): 50 Ohm @ 1kHz Lifetime @ Temp.: 1000 Hrs @ 70°C Operating Temperature: -40°C ~ 85°C Applications: Telecom
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors>D-Sub, D-Shaped Connector Accessories Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC ESR (Equivalent Series Resistance): 50 Ohm @ 1kHz Lifetime @ Temp.: 1000 Hrs @ 70°C Operating Temperature: -40°C ~ 85°C Applications: Telecom
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Accessories -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Accessories
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Accessories
Manufacturer: AMIS Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors>D-Sub, D-Shaped Connector Accessories Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC ESR (Equivalent Series Resistance): 50 Ohm @ 1kHz Lifetime @ Temp.: 1000 Hrs @ 70°C Operating Temperature: -40°C ~ 85°C Applications: Telecom

Manufacturer: AMIS
Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors>D-Sub, D-Shaped Connector Accessories
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 1.3VDC
ESR (Equivalent Series Resistance): 50 Ohm @ 1kHz
Lifetime @ Temp.: 1000 Hrs @ 70°C
Operating Temperature: -40°C ~ 85°C
Applications: Telecom

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Accessories
Voltage Rating 1 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Female +6 Signal Right Angle Press Fit Connector - 80320RH6 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
M12 cable connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm N Straight Plug - 150410 - PIC Wire & Cable
Specs
Geometry Straight
View Details