Wurth Electronics ICS, Inc. Capacitors- Aluminum - Polymer Capacitors 875075555002

Description
Manufacturer: Würth Elektronik Category: Capacitors- Aluminum - Polymer Capacitors Series: WCAP-PSLC Package: Tape & Reel (TR) Cut Tape (CT) Type: Polymer Applications: General Purpose Capacitance: 47 µF Tolerance: ±20% Operating Temperature: -55°C ~ 105°C Mounting Type: Surface Mount
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Capacitors- Aluminum - Polymer Capacitors Series: WCAP-PSLC Package: Tape & Reel (TR) Cut Tape (CT) Type: Polymer Applications: General Purpose Capacitance: 47 µF Tolerance: ±20% Operating Temperature: -55°C ~ 105°C Mounting Type: Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors- Aluminum - Polymer Capacitors -  - Win Source Electronics
Laguna Hills, CA, United States
Capacitors- Aluminum - Polymer Capacitors
Capacitors- Aluminum - Polymer Capacitors
Manufacturer: Würth Elektronik Category: Capacitors- Aluminum - Polymer Capacitors Series: WCAP-PSLC Package: Tape & Reel (TR) Cut Tape (CT) Type: Polymer Applications: General Purpose Capacitance: 47 µF Tolerance: ±20% Operating Temperature: -55°C ~ 105°C Mounting Type: Surface Mount

Manufacturer: Würth Elektronik
Category: Capacitors- Aluminum - Polymer Capacitors
Series: WCAP-PSLC
Package: Tape & Reel (TR) Cut Tape (CT)
Type: Polymer
Applications: General Purpose
Capacitance: 47 µF
Tolerance: ±20%
Operating Temperature: -55°C ~ 105°C
Mounting Type: Surface Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Name Capacitors- Aluminum - Polymer Capacitors
Capacitance Range 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101183U050BC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 18000 microF
View Details
2 suppliers