Wurth Electronics ICS, Inc. Connectors,Interconnects 865080657018

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V Lifetime @ Temp.: 1000 Hrs @ 70°C Operating Temperature: -40°C ~ 85°C Polarization: Polar Applications: Telecom
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V Lifetime @ Temp.: 1000 Hrs @ 70°C Operating Temperature: -40°C ~ 85°C Polarization: Polar Applications: Telecom
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V Lifetime @ Temp.: 1000 Hrs @ 70°C Operating Temperature: -40°C ~ 85°C Polarization: Polar Applications: Telecom

Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 6.3V
Lifetime @ Temp.: 1000 Hrs @ 70°C
Operating Temperature: -40°C ~ 85°C
Polarization: Polar
Applications: Telecom

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 865080657018 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
865080657018
Aluminum Electrolytic Capacitors 865080657018
CAP ALUM 220UF 20% 50V SMD

CAP ALUM 220UF 20% 50V SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 865080657018
Product Name Connectors,Interconnects Aluminum Electrolytic Capacitors
Capacitance Range 0.2200 microF 220 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 6.3 volts 50 volts
WVAC 6.3 volts 50 volts
Configuration / Form Factor Chip Capacitor; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 226SML016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - C11AH0R3C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers