Wurth Electronics ICS, Inc. Integrated Circuits (ICs) - Logic - Parity Generators and Checkers 865080640002

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs) - Logic - Parity Generators and Checkers Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC Lifetime @ Temp.: 2500 Hrs @ 125°C Operating Temperature: -40°C ~ 85°C Polarization: Polar Applications: Telecom Ripple Current @ Low Frequency: 152.9 mA @ 120 Hz Ripple Current @ High Frequency: 278 mA @ 100 kHz
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs) - Logic - Parity Generators and Checkers Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC Lifetime @ Temp.: 2500 Hrs @ 125°C Operating Temperature: -40°C ~ 85°C Polarization: Polar Applications: Telecom Ripple Current @ Low Frequency: 152.9 mA @ 120 Hz Ripple Current @ High Frequency: 278 mA @ 100 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers
Manufacturer: AMIS Category: Integrated Circuits (ICs) - Logic - Parity Generators and Checkers Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC Lifetime @ Temp.: 2500 Hrs @ 125°C Operating Temperature: -40°C ~ 85°C Polarization: Polar Applications: Telecom Ripple Current @ Low Frequency: 152.9 mA @ 120 Hz Ripple Current @ High Frequency: 278 mA @ 100 kHz

Manufacturer: AMIS
Category: Integrated Circuits (ICs) - Logic - Parity Generators and Checkers
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 1.3VDC
Lifetime @ Temp.: 2500 Hrs @ 125°C
Operating Temperature: -40°C ~ 85°C
Polarization: Polar
Applications: Telecom
Ripple Current @ Low Frequency: 152.9 mA @ 120 Hz
Ripple Current @ High Frequency: 278 mA @ 100 kHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Name Integrated Circuits (ICs) - Logic - Parity Generators and Checkers
Capacitance Range 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100220JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C394U7R5BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details