Wurth Electronics ICS, Inc. Capacitors Aluminum Electrolytic Capacitors 865080343009

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Würth Elektronik Category: Capacitors Aluminum Electrolytic Capacitors Series: WCAP-ASLI Package: Tape & Reel (TR) Capacitance: 100 µF Tolerance: ±20% Applications: General Purpose Operating Temperature: -55°C ~ 105°C Mounting Type: Surface Mount
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Würth Elektronik Category: Capacitors Aluminum Electrolytic Capacitors Series: WCAP-ASLI Package: Tape & Reel (TR) Capacitance: 100 µF Tolerance: ±20% Applications: General Purpose Operating Temperature: -55°C ~ 105°C Mounting Type: Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors Aluminum Electrolytic Capacitors -  - Win Source Electronics
Laguna Hills, CA, United States
Capacitors Aluminum Electrolytic Capacitors
Capacitors Aluminum Electrolytic Capacitors
Alternative Parts (Cross-Reference): Cross Manufacturer: Würth Elektronik Category: Capacitors Aluminum Electrolytic Capacitors Series: WCAP-ASLI Package: Tape & Reel (TR) Capacitance: 100 µF Tolerance: ±20% Applications: General Purpose Operating Temperature: -55°C ~ 105°C Mounting Type: Surface Mount

Alternative Parts (Cross-Reference): Cross
Manufacturer: Würth Elektronik
Category: Capacitors Aluminum Electrolytic Capacitors
Series: WCAP-ASLI
Package: Tape & Reel (TR)
Capacitance: 100 µF
Tolerance: ±20%
Applications: General Purpose
Operating Temperature: -55°C ~ 105°C
Mounting Type: Surface Mount

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 865080343009 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
865080343009
Aluminum Electrolytic Capacitors 865080343009
CAP ALUM 100UF 20% 16V SMD

CAP ALUM 100UF 20% 16V SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 865080343009
Product Name Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Capacitance Range 100 microF 100 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Configuration / Form Factor Chip Capacitor; Surface Mount
Technology Film Capacitors
Applications General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504X103K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic Capacitors - 338-101462U025AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers