Wurth Electronics ICS, Inc. Connectors,Interconnects 865080245009

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC Lifetime @ Temp.: 1000 Hrs @ 70°C Operating Temperature: -40°C ~ 85°C Applications: Telecom Ripple Current @ Low Frequency: 152.9 mA @ 120 Hz Ripple Current @ High Frequency: 278 mA @ 100 kHz
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC Lifetime @ Temp.: 1000 Hrs @ 70°C Operating Temperature: -40°C ~ 85°C Applications: Telecom Ripple Current @ Low Frequency: 152.9 mA @ 120 Hz Ripple Current @ High Frequency: 278 mA @ 100 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC Lifetime @ Temp.: 1000 Hrs @ 70°C Operating Temperature: -40°C ~ 85°C Applications: Telecom Ripple Current @ Low Frequency: 152.9 mA @ 120 Hz Ripple Current @ High Frequency: 278 mA @ 100 kHz

Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 1.3VDC
Lifetime @ Temp.: 1000 Hrs @ 70°C
Operating Temperature: -40°C ~ 85°C
Applications: Telecom
Ripple Current @ Low Frequency: 152.9 mA @ 120 Hz
Ripple Current @ High Frequency: 278 mA @ 100 kHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Name Connectors,Interconnects
Capacitance Range 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C194U030CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details