Wurth Electronics ICS, Inc. Aluminum Capacitors - 860010283032 860010283032

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1005248-860010283032 Packaging: Tray Voltage Rating: 10V Applications: General Purpose Height - Seated (Max): 1.693" (43.00mm) Mounting: Through Hole Capacitance: 22000μF Tolerance: ±20% Lead Spacing: 0.394" (10.00mm) Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar Categories: Capacitors Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: Radial, Can Ripple Current - Low Frequency: 4.092A @ 120Hz Ripple Current - High Frequency: 5.23776A @ 100kHz Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1005248-860010283032 Packaging: Tray Voltage Rating: 10V Applications: General Purpose Height - Seated (Max): 1.693" (43.00mm) Mounting: Through Hole Capacitance: 22000μF Tolerance: ±20% Lead Spacing: 0.394" (10.00mm) Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar Categories: Capacitors Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: Radial, Can Ripple Current - Low Frequency: 4.092A @ 120Hz Ripple Current - High Frequency: 5.23776A @ 100kHz Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - 860010283032 - 1005248-860010283032 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - 860010283032
1005248-860010283032
Aluminum Capacitors - 860010283032 1005248-860010283032
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1005248-860010283032 Packaging: Tray Voltage Rating: 10V Applications: General Purpose Height - Seated (Max): 1.693" (43.00mm) Mounting: Through Hole Capacitance: 22000μF Tolerance: ±20% Lead Spacing: 0.394" (10.00mm) Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar Categories: Capacitors Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: Radial, Can Ripple Current - Low Frequency: 4.092A @ 120Hz Ripple Current - High Frequency: 5.23776A @ 100kHz Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1005248-860010283032
Packaging: Tray
Voltage Rating: 10V
Applications: General Purpose
Height - Seated (Max): 1.693" (43.00mm)
Mounting: Through Hole
Capacitance: 22000μF
Tolerance: ±20%
Lead Spacing: 0.394" (10.00mm)
Lifetime @ Temp.: 2000 Hrs @ 85°C
Polarization: Polar
Categories: Capacitors
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: Radial, Can
Ripple Current - Low Frequency: 4.092A @ 120Hz
Ripple Current - High Frequency: 5.23776A @ 100kHz
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1005248-860010283032
Product Name Aluminum Capacitors - 860010283032
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 22000 microF
Capacitance Tolerance 20 (+/- %)
WVDC 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0101P20BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C114U010BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details