Wurth Electronics ICS, Inc. Crystals 830106545501

Description
WE-XTAL QUARTZ CRYSTAL 32.7680 K
Datasheet
Description
WE-XTAL QUARTZ CRYSTAL 32.7680 K
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WE-XTAL QUARTZ CRYSTAL 32.7680 K

WE-XTAL QUARTZ CRYSTAL 32.7680 K

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Crystals
Product Number 830106545501
Product Name Crystals
Package / Form Factor Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-110.5-18-30B-AGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11.06 MHz
View Details
3 suppliers
Crystal Units - 1734751 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49/u-s smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-12.5PF-20PPM-TA-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Resonator - SMCM-3225 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details