ECS Inc. International Through Hole Crystals ECS-120-20-1X-EM

Description
Despite the rise in popularity of surface mount technology (SMT) in passive components, through hole packaging has remained an industry staple for eight decades for a reason. The simplicity and efficacy of this technology, along with its ability to be incorporated into a vast array of designs, make it an excellent choice for many different applications. Crystals with through hole packing are ideal for larger components that will undergo a significant amount of mechanical stress, high voltage, and/or high power. This is because through hole soldering results in a stronger bond between the passive components and the circuit board. Example applications include transformers, connectors, semiconductors and electrolytic capacitors. Other advantages to using through hole-mounted components include the compact design to decrease the component’s footprint on the circuit board, exceptional shock and vibration resistance, low frequencies and options for industrial temperature ranges and excellent aging and component longevity and durability.
Request a Quote
Description
Despite the rise in popularity of surface mount technology (SMT) in passive components, through hole packaging has remained an industry staple for eight decades for a reason. The simplicity and efficacy of this technology, along with its ability to be incorporated into a vast array of designs, make it an excellent choice for many different applications. Crystals with through hole packing are ideal for larger components that will undergo a significant amount of mechanical stress, high voltage, and/or high power. This is because through hole soldering results in a stronger bond between the passive components and the circuit board. Example applications include transformers, connectors, semiconductors and electrolytic capacitors. Other advantages to using through hole-mounted components include the compact design to decrease the component’s footprint on the circuit board, exceptional shock and vibration resistance, low frequencies and options for industrial temperature ranges and excellent aging and component longevity and durability.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ECS-120-20-1X-EM is a through-hole quartz crystal in the HC-49UX series, operating at 12.000 MHz with a load capacitance of 20 pF. It uses an "AT" cut and supports fundamental mode oscillation with a maximum ESR of 25 Ω. The crystal operates within a temperature range of -10 to +70°C, with a frequency stability of ±50 ppm over this range and a frequency tolerance of ±30 ppm at +25°C. Shunt capacitance is 7 pF, and the maximum drive level is 1.0 mW. It features PB-free/RoHS compliance, MSL 1 rating, and an aging rate of ±5 ppm over the first year at +25°C. The package dimensions follow the HC-49UX standard.

Datasheet Summary
Powered by GS/AI

The ECS-120-20-1X-EM is a through-hole quartz crystal in the HC-49UX series, operating at 12.000 MHz with a load capacitance of 20 pF. It uses an "AT" cut and supports fundamental mode oscillation with a maximum ESR of 25 Ω. The crystal operates within a temperature range of -10 to +70°C, with a frequency stability of ±50 ppm over this range and a frequency tolerance of ±30 ppm at +25°C. Shunt capacitance is 7 pF, and the maximum drive level is 1.0 mW. It features PB-free/RoHS compliance, MSL 1 rating, and an aging rate of ±5 ppm over the first year at +25°C. The package dimensions follow the HC-49UX standard.

Suppliers

Company
Product
Description
Supplier Links
Through Hole Crystals - ECS-120-20-1X-EM - ECS Inc. International
Lenexa, KS, United States
Through Hole Crystals
ECS-120-20-1X-EM
Through Hole Crystals ECS-120-20-1X-EM
Despite the rise in popularity of surface mount technology (SMT) in passive components, through hole packaging has remained an industry staple for eight decades for a reason. The simplicity and efficacy of this technology, along with its ability to be incorporated into a vast array of designs, make it an excellent choice for many different applications. Crystals with through hole packing are ideal for larger components that will undergo a significant amount of mechanical stress, high voltage, and/or high power. This is because through hole soldering results in a stronger bond between the passive components and the circuit board. Example applications include transformers, connectors, semiconductors and electrolytic capacitors. Other advantages to using through hole-mounted components include the compact design to decrease the component’s footprint on the circuit board, exceptional shock and vibration resistance, low frequencies and options for industrial temperature ranges and excellent aging and component longevity and durability.

Despite the rise in popularity of surface mount technology (SMT) in passive components, through hole packaging has remained an industry staple for eight decades for a reason. The simplicity and efficacy of this technology, along with its ability to be incorporated into a vast array of designs, make it an excellent choice for many different applications.

Crystals with through hole packing are ideal for larger components that will undergo a significant amount of mechanical stress, high voltage, and/or high power. This is because through hole soldering results in a stronger bond between the passive components and the circuit board. Example applications include transformers, connectors, semiconductors and electrolytic capacitors.

Other advantages to using through hole-mounted components include the compact design to decrease the component’s footprint on the circuit board, exceptional shock and vibration resistance, low frequencies and options for industrial temperature ranges and excellent aging and component longevity and durability.

Supplier's Site Datasheet
Crystals - XC2839-ND - DigiKey
Thief River Falls, MN, United States
Crystals
XC2839-ND
Crystals XC2839-ND
12MHz ±30ppm Crystal 20pF 30 Ohms HC-49/U

12MHz ±30ppm Crystal 20pF 30 Ohms HC-49/U

Buy Now Datasheet
CRYSTAL 12.0000MHZ 20PF TH

CRYSTAL 12.0000MHZ 20PF TH

Supplier's Site

Technical Specifications

  ECS Inc. International DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals
Product Number ECS-120-20-1X-EM XC2839-ND ECS-120-20-1X-EM
Product Name Through Hole Crystals Crystals Crystals
Package / Form Factor Through Hole Crystals Through Hole; HC-49/U Through Hole
Features / Standards RoHS Lead-Free
Frequency 12 MHz 12 MHz
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-10-13-1XH - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 1 MHz
View Details
3 suppliers
Through Hole Crystals - ECS-110.5-32-4X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 11.06 MHz
View Details
3 suppliers
Surface Mount Crystals - ECS-120-8-33Q-RES-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
4 suppliers
Surface Mount Crystals - ECS-122.8-20-5G3XDS-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.29 MHz
View Details
3 suppliers