Wurth Electronics ICS, Inc. Capacitors - Capacitor Networks, Arrays 82532250

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Capacitors>Capacitor Networks, Arrays Packaging: Bulk Part Status: Obsolete Maximum AC Volts: 6.4 V Maximum DC Volts: 9 V Varistor Voltage (Min): 60 V Varistor Voltage (Typ): 70 V Varistor Voltage (Max): 80 V Current - Surge: 1.2 kA Capacitance @ Frequency: 2 pF @ 1 MHz Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Capacitors>Capacitor Networks, Arrays Packaging: Bulk Part Status: Obsolete Maximum AC Volts: 6.4 V Maximum DC Volts: 9 V Varistor Voltage (Min): 60 V Varistor Voltage (Typ): 70 V Varistor Voltage (Max): 80 V Current - Surge: 1.2 kA Capacitance @ Frequency: 2 pF @ 1 MHz Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Capacitor Networks, Arrays -  - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Capacitor Networks, Arrays
Capacitors - Capacitor Networks, Arrays
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Capacitors>Capacitor Networks, Arrays Packaging: Bulk Part Status: Obsolete Maximum AC Volts: 6.4 V Maximum DC Volts: 9 V Varistor Voltage (Min): 60 V Varistor Voltage (Typ): 70 V Varistor Voltage (Max): 80 V Current - Surge: 1.2 kA Capacitance @ Frequency: 2 pF @ 1 MHz Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Capacitors>Capacitor Networks, Arrays
Packaging: Bulk
Part Status: Obsolete
Maximum AC Volts: 6.4 V
Maximum DC Volts: 9 V
Varistor Voltage (Min): 60 V
Varistor Voltage (Typ): 70 V
Varistor Voltage (Max): 80 V
Current - Surge: 1.2 kA
Capacitance @ Frequency: 2 pF @ 1 MHz
Operating Temperature: -40°C ~ 85°C
Mounting Type: Surface Mount
Package / Case: 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Name Capacitors - Capacitor Networks, Arrays
Packing Method Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0603B102J500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 2002-101152T250CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details