Wurth Electronics ICS, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - Lighting, Ballast Controllers 82356050101

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs) - Power Management (PMIC) - Lighting, Ballast Controllers Part Status: Obsolete Voltage - Clamping: 35V Applications: Motor Control Mounting Type: Fixed Package / Case: 4-SMD, No Lead Supplier Device Package: 529-MAPBGA (19x19)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs) - Power Management (PMIC) - Lighting, Ballast Controllers Part Status: Obsolete Voltage - Clamping: 35V Applications: Motor Control Mounting Type: Fixed Package / Case: 4-SMD, No Lead Supplier Device Package: 529-MAPBGA (19x19)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Lighting, Ballast Controllers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Lighting, Ballast Controllers
Integrated Circuits (ICs) - Power Management (PMIC) - Lighting, Ballast Controllers
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs) - Power Management (PMIC) - Lighting, Ballast Controllers Part Status: Obsolete Voltage - Clamping: 35V Applications: Motor Control Mounting Type: Fixed Package / Case: 4-SMD, No Lead Supplier Device Package: 529-MAPBGA (19x19)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Lighting, Ballast Controllers
Part Status: Obsolete
Voltage - Clamping: 35V
Applications: Motor Control
Mounting Type: Fixed
Package / Case: 4-SMD, No Lead
Supplier Device Package: 529-MAPBGA (19x19)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Lighting, Ballast Controllers
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
Power Switch ICs - 276988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type DFN (PL)1212-6F
Pins 6 #
View Details
 - 26LS32B/B2A - Rochester Electronics
Specs
Technology RS422
Package Type CLCC20
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details