Wurth Electronics ICS, Inc. Fixed Inductors - 784776118 784776118

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 858240-784776118 Series: WE-PD2A Operating Temperature Range: -40°C ~ 125°C Features: 18 µH Unshielded Wirewound Inductor 2.36 A 90mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Categories: Inductors Case / Package: 1054 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-6884-1, 732-6884-2, 732-6884-6
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 858240-784776118 Series: WE-PD2A Operating Temperature Range: -40°C ~ 125°C Features: 18 µH Unshielded Wirewound Inductor 2.36 A 90mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Categories: Inductors Case / Package: 1054 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-6884-1, 732-6884-2, 732-6884-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 784776118
858240-784776118
Fixed Inductors - 784776118 858240-784776118
Manufacturer: Wurth Electronics Inc Win Source Part Number: 858240-784776118 Series: WE-PD2A Operating Temperature Range: -40°C ~ 125°C Features: 18 µH Unshielded Wirewound Inductor 2.36 A 90mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Categories: Inductors Case / Package: 1054 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-6884-1, 732-6884-2, 732-6884-6

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 858240-784776118
Series: WE-PD2A
Operating Temperature Range: -40°C ~ 125°C
Features: 18 µH Unshielded Wirewound Inductor 2.36 A 90mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Categories: Inductors
Case / Package: 1054
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 732-6884-1, 732-6884-2, 732-6884-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 858240-784776118
Product Name Fixed Inductors - 784776118
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
AX02 Series SMD Power Shielded Inductors - AX02-306R4 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.4 microH
DCR 0.0096 ohms
View Details
Surface Mount Inductors - 1711186 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
View Details