Wurth Electronics ICS, Inc. Fixed Inductors - 784775182 784775182

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 858238-784775182 Series: WE-PD2A Operating Temperature Range: -40°C ~ 125°C Features: 82 µH Unshielded Wirewound Inductor 900 mA 370mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Categories: Inductors Case / Package: 7850 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-6864-6, 732-6864-1, 732-6864-2
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 858238-784775182 Series: WE-PD2A Operating Temperature Range: -40°C ~ 125°C Features: 82 µH Unshielded Wirewound Inductor 900 mA 370mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Categories: Inductors Case / Package: 7850 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-6864-6, 732-6864-1, 732-6864-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 784775182
858238-784775182
Fixed Inductors - 784775182 858238-784775182
Manufacturer: Wurth Electronics Inc Win Source Part Number: 858238-784775182 Series: WE-PD2A Operating Temperature Range: -40°C ~ 125°C Features: 82 µH Unshielded Wirewound Inductor 900 mA 370mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Categories: Inductors Case / Package: 7850 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-6864-6, 732-6864-1, 732-6864-2

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 858238-784775182
Series: WE-PD2A
Operating Temperature Range: -40°C ~ 125°C
Features: 82 µH Unshielded Wirewound Inductor 900 mA 370mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Categories: Inductors
Case / Package: 7850
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 732-6864-6, 732-6864-1, 732-6864-2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 858238-784775182
Product Name Fixed Inductors - 784775182
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-12N 016008C-12NXJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - 1-2176639-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 330 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-3128-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details