Wurth Electronics ICS, Inc. Inductors, Coils, Chokes -Fixed Inductors 78438366022

Description
Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes -Fixed Inductors Series: WE-MAIA Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Material - Core: Iron Alloy Inductance: 2.2 µH Tolerance: ±20% Current Rating (Amps): 6 A Current - Saturation (Isat): 9A
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes -Fixed Inductors Series: WE-MAIA Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Material - Core: Iron Alloy Inductance: 2.2 µH Tolerance: ±20% Current Rating (Amps): 6 A Current - Saturation (Isat): 9A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes -Fixed Inductors -  - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes -Fixed Inductors
Inductors, Coils, Chokes -Fixed Inductors
Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes -Fixed Inductors Series: WE-MAIA Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Material - Core: Iron Alloy Inductance: 2.2 µH Tolerance: ±20% Current Rating (Amps): 6 A Current - Saturation (Isat): 9A

Manufacturer: Würth Elektronik
Category: Inductors, Coils, Chokes -Fixed Inductors
Series: WE-MAIA
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Material - Core: Iron Alloy
Inductance: 2.2 µH
Tolerance: ±20%
Current Rating (Amps): 6 A
Current - Saturation (Isat): 9A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Name Inductors, Coils, Chokes -Fixed Inductors
Technology Standard
Core Material Iron
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2AFTTD221PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0500 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-R60M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J154JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Application RF Choke
View Details