Wurth Electronics ICS, Inc. Fixed Inductors - 78438335470 78438335470

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 908427-78438335470 Series: WE-MAIA Operating Temperature Range: -40°C ~ 125°C Features: Shielded Molded Inductor 2.3Ohm Max 1212 (3030 Metric) Package: Reel - TR Package: 1212 (3030 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 3015 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-6947-6, 732-6947-1, 732-6947-2
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 908427-78438335470 Series: WE-MAIA Operating Temperature Range: -40°C ~ 125°C Features: Shielded Molded Inductor 2.3Ohm Max 1212 (3030 Metric) Package: Reel - TR Package: 1212 (3030 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 3015 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-6947-6, 732-6947-1, 732-6947-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 78438335470
908427-78438335470
Fixed Inductors - 78438335470 908427-78438335470
Manufacturer: Wurth Electronics Inc Win Source Part Number: 908427-78438335470 Series: WE-MAIA Operating Temperature Range: -40°C ~ 125°C Features: Shielded Molded Inductor 2.3Ohm Max 1212 (3030 Metric) Package: Reel - TR Package: 1212 (3030 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 3015 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-6947-6, 732-6947-1, 732-6947-2

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 908427-78438335470
Series: WE-MAIA
Operating Temperature Range: -40°C ~ 125°C
Features: Shielded Molded Inductor 2.3Ohm Max 1212 (3030 Metric)
Package: Reel - TR
Package: 1212 (3030 Metric)
Mounting: Surface Mount
Categories: Inductors
Case / Package: 3015
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 30 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 732-6947-6, 732-6947-1, 732-6947-2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 908427-78438335470
Product Name Fixed Inductors - 78438335470
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2AFTTD300PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0150 ohms
Rated DC Current 4000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - 1-2176782-0 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 3.3 microH
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - DS1-48-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details