Wurth Electronics ICS, Inc. Fixed Inductors - 78438335010 78438335010

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 858226-78438335010 Series: WE-MAIA Operating Temperature Range: -40°C ~ 125°C Features: Shielded Molded Inductor 47mOhm Max 1212 (3030 Metric) Package: Reel - TR Package: 1212 (3030 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 3015 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-6938-6, 732-6938-2, 732-6938-1
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 858226-78438335010 Series: WE-MAIA Operating Temperature Range: -40°C ~ 125°C Features: Shielded Molded Inductor 47mOhm Max 1212 (3030 Metric) Package: Reel - TR Package: 1212 (3030 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 3015 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-6938-6, 732-6938-2, 732-6938-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 78438335010
858226-78438335010
Fixed Inductors - 78438335010 858226-78438335010
Manufacturer: Wurth Electronics Inc Win Source Part Number: 858226-78438335010 Series: WE-MAIA Operating Temperature Range: -40°C ~ 125°C Features: Shielded Molded Inductor 47mOhm Max 1212 (3030 Metric) Package: Reel - TR Package: 1212 (3030 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 3015 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-6938-6, 732-6938-2, 732-6938-1

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 858226-78438335010
Series: WE-MAIA
Operating Temperature Range: -40°C ~ 125°C
Features: Shielded Molded Inductor 47mOhm Max 1212 (3030 Metric)
Package: Reel - TR
Package: 1212 (3030 Metric)
Mounting: Surface Mount
Categories: Inductors
Case / Package: 3015
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 30 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 732-6938-6, 732-6938-2, 732-6938-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 858226-78438335010
Product Name Fixed Inductors - 78438335010
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TE3R3J - 1067837-KQ1008TE3R3J - Win Source Electronics
Specs
Configuration Fixed
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R22M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-J124JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Application RF Choke
View Details