Wurth Electronics ICS, Inc. Connectors,Interconnects 782422101

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Obsolete Filter Type: Filtered (EMI, RFI) - Commercial Impedance @ Frequency: 22 Ohms @ 100 MHz Current Rating (Max): 1.6A DC Resistance (DCR) (Max): 1.43Ohm Ratings: Y3 Operating Temperature: -40°C ~ 85°C Package / Case: 4-SMD, No Lead Mounting Type: Fixed
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Obsolete Filter Type: Filtered (EMI, RFI) - Commercial Impedance @ Frequency: 22 Ohms @ 100 MHz Current Rating (Max): 1.6A DC Resistance (DCR) (Max): 1.43Ohm Ratings: Y3 Operating Temperature: -40°C ~ 85°C Package / Case: 4-SMD, No Lead Mounting Type: Fixed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Obsolete Filter Type: Filtered (EMI, RFI) - Commercial Impedance @ Frequency: 22 Ohms @ 100 MHz Current Rating (Max): 1.6A DC Resistance (DCR) (Max): 1.43Ohm Ratings: Y3 Operating Temperature: -40°C ~ 85°C Package / Case: 4-SMD, No Lead Mounting Type: Fixed

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Product Status: Obsolete
Filter Type: Filtered (EMI, RFI) - Commercial
Impedance @ Frequency: 22 Ohms @ 100 MHz
Current Rating (Max): 1.6A
DC Resistance (DCR) (Max): 1.43Ohm
Ratings: Y3
Operating Temperature: -40°C ~ 85°C
Package / Case: 4-SMD, No Lead
Mounting Type: Fixed

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - USB 2.0 Multiple Deck Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
Connector - 7 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
RJ45 For 4 Pair Cables Plug w/ATUM Strain Relief (Cat 6a) fits Amphenol (RJF) Ruggedized Backshell - 110790 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details