Wurth Electronics ICS, Inc. Fixed Inductors - 76877630 76877630

Description
Manufacturer: Würth Elektronik Win Source Part Number: 811304-76877630 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 1mH Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 380mA Frequency - Self Resonant: 1.9MHz DC Resistance (DCR): 2.6Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.394" L x 0.354" W (10.00mm x 9.00mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.232" (5.90mm) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Current Rating (Amps): 380mA Inductance Frequency - Test: 100kHz
Request a Quote
Description
Manufacturer: Würth Elektronik Win Source Part Number: 811304-76877630 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 1mH Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 380mA Frequency - Self Resonant: 1.9MHz DC Resistance (DCR): 2.6Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.394" L x 0.354" W (10.00mm x 9.00mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.232" (5.90mm) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Current Rating (Amps): 380mA Inductance Frequency - Test: 100kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 76877630
811304-76877630
Fixed Inductors - 76877630 811304-76877630
Manufacturer: Würth Elektronik Win Source Part Number: 811304-76877630 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 1mH Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 380mA Frequency - Self Resonant: 1.9MHz DC Resistance (DCR): 2.6Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.394" L x 0.354" W (10.00mm x 9.00mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.232" (5.90mm) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Current Rating (Amps): 380mA Inductance Frequency - Test: 100kHz

Manufacturer: Würth Elektronik
Win Source Part Number: 811304-76877630
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 1mH
Tolerance: ±10%
Material - Core: Ferrite
Current - Saturation: 380mA
Frequency - Self Resonant: 1.9MHz
DC Resistance (DCR): 2.6Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.394" L x 0.354" W (10.00mm x 9.00mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.232" (5.90mm)
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Current Rating (Amps): 380mA
Inductance Frequency - Test: 100kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 811304-76877630
Product Name Fixed Inductors - 76877630
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
Inductance Range 1000 microH
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0047uH 250MHz 0.64A Inductor and Choke - 71-0402CS-4N7XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0047 microH
Inductance Tolerance 2 (+/- %)
View Details
Power Inductors - 2-1625813-8 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 2200 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-5775-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details