Wurth Electronics ICS, Inc. Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) 768775268

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Product Status: Preliminary Type: Header, Male Pins, Shrouded (4 Side) Inductance: 350μH Tolerance: ±20% Current - Saturation (Isat): 65A Shielding: Unshielded DC Resistance (DCR): 280 mOhm Max Frequency - Self Resonant: 3.28GHz Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Product Status: Preliminary Type: Header, Male Pins, Shrouded (4 Side) Inductance: 350μH Tolerance: ±20% Current - Saturation (Isat): 65A Shielding: Unshielded DC Resistance (DCR): 280 mOhm Max Frequency - Self Resonant: 3.28GHz Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Product Status: Preliminary Type: Header, Male Pins, Shrouded (4 Side) Inductance: 350μH Tolerance: ±20% Current - Saturation (Isat): 65A Shielding: Unshielded DC Resistance (DCR): 280 mOhm Max Frequency - Self Resonant: 3.28GHz Operating Temperature: -40°C ~ 85°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Product Status: Preliminary
Type: Header, Male Pins, Shrouded (4 Side)
Inductance: 350μH
Tolerance: ±20%
Current - Saturation (Isat): 65A
Shielding: Unshielded
DC Resistance (DCR): 280 mOhm Max
Frequency - Self Resonant: 3.28GHz
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Name Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - SI8902B-A01-GS - 933750-SI8902B-A01-GS - Win Source Electronics
Specs
Package Type SOIC; 16-SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
6 suppliers
Analogue to Digital Converters - 1916841P - RS Components, Ltd.
Specs
Package Type DIP; DIP
Pins 28
Resolution 15 bits
View Details
8-bit 8BIT Analog-to-Digital Converter IC - 700-ADC08351CIMTC - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type Parallel
Package Type Bulk
Packing Method Bulk
View Details
5 suppliers