Wurth Electronics ICS, Inc. Fixed Inductors - 768772221 768772221

Description
Manufacturer: Würth Elektronik Win Source Part Number: 804447-768772221 Packaging: Tray Type: Wirewound Mounting Style: Through Hole Shielding: Unshielded Inductance: 220μH Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 1.3A Frequency - Self Resonant: 3.7MHz DC Resistance (DCR): 600mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.307" Dia (7.80mm) Manufacturer Package: Radial, Vertical Cylinder (Open) Height - Seated (Maximum): 0.394" (10.00mm) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 140 MSL Level: 1 (Unlimited) Current Rating (Amps): 900mA Inductance Frequency - Test: 100kHz
Request a Quote
Description
Manufacturer: Würth Elektronik Win Source Part Number: 804447-768772221 Packaging: Tray Type: Wirewound Mounting Style: Through Hole Shielding: Unshielded Inductance: 220μH Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 1.3A Frequency - Self Resonant: 3.7MHz DC Resistance (DCR): 600mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.307" Dia (7.80mm) Manufacturer Package: Radial, Vertical Cylinder (Open) Height - Seated (Maximum): 0.394" (10.00mm) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 140 MSL Level: 1 (Unlimited) Current Rating (Amps): 900mA Inductance Frequency - Test: 100kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 768772221
804447-768772221
Fixed Inductors - 768772221 804447-768772221
Manufacturer: Würth Elektronik Win Source Part Number: 804447-768772221 Packaging: Tray Type: Wirewound Mounting Style: Through Hole Shielding: Unshielded Inductance: 220μH Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 1.3A Frequency - Self Resonant: 3.7MHz DC Resistance (DCR): 600mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.307" Dia (7.80mm) Manufacturer Package: Radial, Vertical Cylinder (Open) Height - Seated (Maximum): 0.394" (10.00mm) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 140 MSL Level: 1 (Unlimited) Current Rating (Amps): 900mA Inductance Frequency - Test: 100kHz

Manufacturer: Würth Elektronik
Win Source Part Number: 804447-768772221
Packaging: Tray
Type: Wirewound
Mounting Style: Through Hole
Shielding: Unshielded
Inductance: 220μH
Tolerance: ±10%
Material - Core: Ferrite
Current - Saturation: 1.3A
Frequency - Self Resonant: 3.7MHz
DC Resistance (DCR): 600mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.307" Dia (7.80mm)
Manufacturer Package: Radial, Vertical Cylinder (Open)
Height - Seated (Maximum): 0.394" (10.00mm)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 140
MSL Level: 1 (Unlimited)
Current Rating (Amps): 900mA
Inductance Frequency - Test: 100kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 804447-768772221
Product Name Fixed Inductors - 768772221
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
Inductance Range 220 microH
Unlock Full Specs
to access all available technical data

Similar Products

0402CT (1005) Low Profile Chip Inductors - 0402CT-9N0 0402CT-9N0XJRW , 0402CT-9N0XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - 2176641-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1.5 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details
600uH 4A Inductor and Choke - 839-DFKF-28-0006 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 600 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers