Wurth Electronics ICS, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers 760301302

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Part Status: Obsolete Inductance: 350μH ET (Volt-Time): 48.3VμS Mounting Type: Fixed Size / Dimension: 0.264" L x 0.157" W (6.70mm x 4.00mm) Height - Seated (Max): 5.33mm Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Part Status: Obsolete Inductance: 350μH ET (Volt-Time): 48.3VμS Mounting Type: Fixed Size / Dimension: 0.264" L x 0.157" W (6.70mm x 4.00mm) Height - Seated (Max): 5.33mm Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Manufacturer: AMIS Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Part Status: Obsolete Inductance: 350μH ET (Volt-Time): 48.3VμS Mounting Type: Fixed Size / Dimension: 0.264" L x 0.157" W (6.70mm x 4.00mm) Height - Seated (Max): 5.33mm Operating Temperature: -40°C ~ 85°C

Manufacturer: AMIS
Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Part Status: Obsolete
Inductance: 350μH
ET (Volt-Time): 48.3VμS
Mounting Type: Fixed
Size / Dimension: 0.264" L x 0.157" W (6.70mm x 4.00mm)
Height - Seated (Max): 5.33mm
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 2A Buck Led Driver - A6214KLKTR-T - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
6 suppliers
LED Drivers - 1775981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Features RoHS Compliant
View Details
LED Drivers - 1727-4323-2-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3 to 15 volts
Output Current 40 milliamps
View Details
5 suppliers